EN
  • EN
  • DE

LM48100QMHX/NOPB

Part No LM48100QMHX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.6W 14ETSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.6W x 1 @ 8 Ohm
Supply Voltage - Operating 3 V to 5.5 V
Features Depop, I2C, Input Multiplexer, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 14-HTSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 1054582-LM48100QMHX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM48100QMHX/NOPB CAD Model

Description

The LM48100QMHX/NOPB is a mono, filterless, Class-D audio power amplifier designed for automotive and portable applications. Manufactured by Texas Instruments, this robust amplifier is capable of delivering 1.3W continuous average power to an 8Ω BTL load with less than 1% distortion (THD+N) from a 5V DC power supply.

Key Features:

  • Output Power: Delivers up to 1.3W into an 8Ω load.
  • Efficiency: High efficiency Class-D operation eliminates the need for heat sinks and conserves power.
  • Supply Voltage Range: Operates from 2.2V to 5.5V, making it versatile for various power environments.
  • Noise Suppression: Features superior noise suppression for improved audio clarity.
  • Thermal Protection: Integrated thermal shutdown protection ensures reliability and safety.
  • Space-Saving: Available in a space-saving 20-pin LLP package.

Applications:

The LM48100QMHX/NOPB is ideal for a variety of audio applications, including:

  • Automotive audio systems
  • Portable electronics
  • Mobile phones and PDAs
  • Alarm and security systems

Quality and Reliability:

As part of Texas Instruments' commitment to quality, the LM48100QMHX/NOPB is designed to meet the rigorous demands of the automotive industry. It is AEC-Q100 qualified and adheres to the highest standards of operational stability and reliability.

Environmental Compliance:

This product is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

Whether you're designing an in-car entertainment system or a compact portable speaker, the LM48100QMHX/NOPB from Texas Instruments offers a powerful, efficient, and reliable solution for your audio amplification needs.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,550 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess