EN
  • EN
  • DE

LM4809LQX/NOPB

Part No LM4809LQX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Dual 105mW Headphone Amplifier with Active- Low Shutdown Mode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 105mW x 2 @ 16 Ohm
Operating Supply Voltage 2 V ~ 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 8-LLP-EP (2x2)
Package 8-WQFN Exposed Pad
Win Source Part Number 1199963-LM4809LQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM4809
Introduction Date June 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM4809LQX/NOPB CAD Model

Description

The LM4809LQX/NOPB is a high-performance audio power amplifier from Texas Instruments, designed to deliver premium sound quality with minimal power consumption. This compact, yet powerful component is an ideal choice for portable and space-constrained applications where efficient audio amplification is required.

Key Features

  • Output Power: The LM4809LQX/NOPB is capable of delivering 105mW per channel into a 16Ω load, providing substantial volume and clarity for its size.
  • Boomer Audio Power Amplifiers: As part of TI's Boomer® series, this device is specifically designed to provide high-quality audio performance for portable applications such as mobile phones, PDAs, laptops, and other handheld devices.
  • Low Voltage Operation: Operating from a 2.7V to 5.5V power supply, the LM4809LQX/NOPB is optimized for low voltage applications, ensuring energy efficiency and longer battery life in portable devices.
  • Low Shutdown Current: It features an ultra-low shutdown current of 0.7µA, which helps to conserve power when the amplifier is not in active use.
  • Unity-Gain Stable: The device can be configured in a unity-gain stable mode, making it versatile for various audio applications without the need for external compensation.

Advanced Specifications

The LM4809LQX/NOPB boasts an impressive total harmonic distortion plus noise (THD+N) of 0.1% at 1kHz, ensuring high-fidelity audio reproduction. It also features an externally controlled, low-power consumption shutdown mode, as well as an internal thermal shutdown protection mechanism to prevent damage from overheating.

Package and Quality

This audio amplifier comes in an LLP-10 package, which is known for its small footprint and low profile, making it highly suitable for space-constrained environments. Additionally, the LM4809LQX/NOPB is lead-free and RoHS compliant, adhering to environmental standards and ensuring compatibility with modern manufacturing processes.

Applications

With its versatile features and compact size, the LM4809LQX/NOPB is perfect for a variety of applications where quality audio amplification is required, including:

  • Portable audio devices
  • Mobile phones and smartphones
  • Personal digital assistants (PDAs)
  • Notebook and desktop computers
  • Portable media players

You May Also Be Interested in

Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
Lowest to $4.0541
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6272 $50.1760
195+ $0.5147 $100.3665
305+ $0.4986 $152.0730
415+ $0.4825 $200.2375
540+ $0.4664 $251.8560
720+ $0.4182 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess