EN
  • EN
  • DE

LM4802BLQX/NOPB

Part No LM4802BLQX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR MONO AB 28WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 2.7 V to 6.1 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-WQFN (5x5)
Dimension 28-WFQFN Exposed Pad
Win Source Part Number 1054577-LM4802BLQX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4802BLQX/NOPB CAD Model

Description

Product Overview: LM4802BLQX/NOPB

The LM4802BLQX/NOPB is a high-fidelity audio power amplifier designed by Texas Instruments, renowned for its commitment to innovative semiconductor solutions. This particular integrated circuit (IC) is tailored to deliver exceptional sound quality for various audio applications, making it an ideal choice for designers looking to enhance audio performance in their products.

Key Features

  • Amplifier Class: The LM4802BLQX/NOPB operates as a Class AB amplifier, ensuring a good balance between efficiency and linearity, thus providing high-quality audio amplification with minimal distortion.
  • Output Power: It is capable of delivering 105mW of continuous average power to a 16Ω load with 0.1% THD+N from a 5V power supply, making it suitable for driving headphones and small speakers.
  • Supply Voltage Range: The device operates from a supply voltage range of 2.7V to 5.5V, accommodating a variety of power sources and battery-operated systems.
  • Low Shutdown Current: The LM4802BLQX/NOPB features a shutdown mode that reduces power consumption by minimizing the shutdown current to 0.7µA (typical), thus conserving energy in battery-powered applications.
  • External Gain Configuration: Gain is externally configurable, allowing designers to tailor the amplification level to specific requirements by adding external resistive components.
  • Surface-Mount Package: The IC is available in an LLP-16 package, which is suitable for surface-mount technology (SMT), thereby facilitating compact and efficient PCB designs.
  • Lead-Free and RoHS Compliant: The LM4802BLQX/NOPB is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic products.

Applications

The versatility of the LM4802BLQX/NOPB makes it suitable for a wide range of applications, including:

  • Portable and desktop audio systems
  • Headphone amplifiers
  • PDAs and mobile phones
  • Notebook and tablet computers

With its blend of power efficiency, sound quality, and design flexibility, the LM4802BLQX/NOPB from Texas Instruments stands out as a superior audio amplification solution for modern electronic devices.

You May Also Be Interested in

Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6146 $56.5110
80+ $1.3248 $105.9840
120+ $1.2834 $154.0080
165+ $1.2420 $204.9300
210+ $1.2006 $252.1260
280+ $1.0764 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess