EN
  • EN
  • DE

H5TC2G43CFR-PBA

Part No H5TC2G43CFR-PBA
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 512Mx4 (2Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941080-H5TC2G43CFR-PBA
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC2G43CFR-PBA CAD Model

Description

The H5TC2G43CFR-PBA is a 2Gb DDR3 SDRAM (Double Data Rate Three Synchronous Dynamic Random-Access Memory) component from Hynix Semiconductor. This chip is designed to provide high-speed memory access for various applications, leveraging the DDR3 architecture to achieve improved bandwidth and lower power consumption compared to previous DDR generations.

Applications

  • Desktop and laptop computers
  • Graphics cards
  • Gaming consoles
  • Networking equipment
  • Embedded systems

Features

  • Capacity: 2Gb (256M x 8)
  • DDR3: Double Data Rate Three architecture for enhanced performance
  • Data Transfer Rate: Supports data transfer rates up to 1600 MHz (depending on the specific speed grade)
  • Clock Frequency: Typically operates with a clock frequency up to 800 MHz (for a 1600 MHz data rate)
  • Interface: Industry-standard DDR3 interface
  • Power Supply: Operates at 1.5V, reducing power consumption compared to DDR2
  • Package: FBGA (Fine-Pitch Ball Grid Array) package
  • RoHS Compliant: Lead-free and compliant with RoHS environmental standards

Benefits

  • High Bandwidth: DDR3 technology significantly increases memory bandwidth, enabling faster data processing and improved system responsiveness.
  • Increased Memory Capacity: The 2Gb capacity allows for storing and processing large amounts of data, suitable for demanding applications.
  • Lower Power Consumption: Operates at a lower voltage (1.5V) compared to DDR2, resulting in reduced power consumption and heat generation.
  • Easy Integration: The standard DDR3 interface simplifies integration into existing systems and designs.
  • Improved Performance: Offers enhanced performance compared to DDR2, leading to overall system improvements.

Additional Details

The H5TC2G43CFR-PBA is commonly used in applications that require fast and efficient memory access, such as high-performance computing, gaming, and multimedia processing. The DDR3 architecture, combined with its clock speed and capacity, makes it suitable for demanding tasks. The FBGA package enables efficient heat dissipation and allows for high-density board designs. Understanding the timing parameters, such as CAS latency (CL), and other DDR3-specific parameters is important for optimizing memory performance in specific applications. Refer to the Hynix datasheet for detailed specifications and timing diagrams to ensure proper implementation and optimal performance. The -PBA likely indicates a specific speed grade or timing configuration.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess