The LM4671ITL is a high-quality, sophisticated audio amplifier product from Texas Instruments, a renowned global semiconductor company.
- Type: Single supply, high efficiency, 2.6W, mono, Class-D audio amplifier
- Package: Micro SMD package
- Output Power: 2.6W of continuous average power @ 4Ω load or 1.7W into an 8Ω load from a 5V power supply
- Supply Voltage: Single supply from 2.4V to 5.5V
- Quiescent Current: Low quiescent current of 2.4mA @ 5V
- PSRR: High PSRR (Power Supply Rejection Ratio) of 77dB @ 217Hz
- Mode: Shutdown mode reduces power consumption
- Safety Features: Thermal shutdown protection and output short circuit protection
- Compliance: Lead-free and RoHS compliant