EN
  • EN
  • DE

LX1571CM

Part No LX1571CM
Manufacturer Microsemi Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description Secondary Side PWM Controller 1mA 100kHz 8-Pin PDIP / IC SECONDARY SIDE CTRLR 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Part Status Obsolete(EOL)
Applications Secondary-Side Controller
Operating Supply Voltage 10 V ~ 40 V
Operating Supply Current 18mA
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 784766-LX1571CM
Popularity Medium
Supply and Demand Status Balance
Family Name LX1571
Introduction Date June 18, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LX1571CM CAD Model

Description

The Microsemi Corporation LX1571CM from Microsemi Corporation is a secondary-side controller integrated circuit (IC) that is packaged in an 8-DIP (0.300", 7.62mm) package.

  • Operating Supply Voltage: 10 V to 40 V
  • Operating Supply Current: 18mA
  • Obsolete: Yes
  • EOL Status: Yes
  • Introduction Date: June 18, 1997
  • Estimated EOL Date: Yes
  • Applications: Secondary-side controller
  • Family: LX1571
  • Category: Integrated Circuit (IC)
  • Alternative Parts: LX1571CDMT, LX1571CDM-TR, LX1571CDM, LX1571CMT

You May Also Be Interested in

Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess