The LM4548VH from Texas Instruments is an advanced, high-performance audio codec designed for a wide range of applications including multimedia systems, VoIP, portable audio devices, and automotive audio systems.
- Codec: 24-bit stereo audio
- Audio Processing Engine: Flexible
- Dynamic Range: Greater than 100 dB
- THD+N Performance: Excellent
- Power Supply: Single 3.3V
- Power Management: Multiple power-down modes
- Digital Interfaces: I2S, left-justified, and right-justified formats
- Output Options: Programmable gain amplifiers, a digital volume control, and a stereo headphone amplifier
- Features: Programmable DSP, integrated PLL (Phase Locked Loop)
- Temperature Range: Industrial temperature range of -40°C to +85°C
- Package: Compact 48-pin VQFN