EN
  • EN
  • DE

LM4312SN/NOPB

Part No LM4312SN/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC MPL2 SERIALIZER 24B 48X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 900Mbps
Input Type LVCMOS
Output Type MPL
Number of Inputs 28
Number of Outputs 3
Supply Voltage - Operating 1.6 V to 2 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-X2QFN (6x6)
Win Source Part Number 1054522-LM4312SN/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Medical, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian LM4312SN/NOPB CAD Model

Description

Product Overview: LM4312SN/NOPB

The LM4312SN/NOPB is a precision, adjustable shunt regulator from Texas Instruments, a global semiconductor company that designs and manufactures a wide array of integrated circuits. This versatile component offers a solution for various applications requiring voltage regulation, such as power supplies, battery chargers, and voltage monitors.

Key Features

  • Voltage Reference: The device provides an adjustable output voltage from 2.495 V to 36 V, which can be set with two external resistors. This flexibility allows designers to tailor the output voltage to their specific requirements.
  • High Precision: The LM4312SN/NOPB boasts a typical temperature stability of only ±0.2% over the entire temperature range, ensuring reliable performance under varying conditions.
  • Low Dynamic Output Impedance: The dynamic output impedance is typically 0.22 ohms, a feature that contributes to stable voltage regulation in the presence of load changes.
  • Surface-Mount Package: Supplied in a small-outline integrated circuit (SOIC) package, the LM4312SN/NOPB is suitable for space-constrained applications and is compatible with automated PCB assembly processes.
  • Green Product: The "NOPB" designation indicates that this component is lead-free (No Lead), making it a more environmentally friendly choice in line with current green initiatives and regulations.

Applications

  • Adjustable Voltage and Current References
  • Switching Power Supply Feedback Control
  • Linear Power Supply Feedback Control
  • Digital Voltmeters
  • Op-Amp Circuitry Biasing
  • Charge Pump Stabilizers

The LM4312SN/NOPB is a testament to Texas Instruments' commitment to providing robust and precise components for a wide range of electronic applications. Its combination of flexibility, precision, and small form factor makes it an excellent choice for designers looking to implement a reliable voltage reference or regulator in their circuits.

You May Also Be Interested in

THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
Input Output
Lowest to $22.2053
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $16.6271

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess