EN
  • EN
  • DE

LM4140CCM-1.0/NOPB

Part No LM4140CCM-1.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.024V 8SOIC / V-Ref Precision 1.024V 8mA 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 1.024V
Output Current 8mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Voltage - Input 1.8 V ~ 5.5 V
Operating Supply Current 375μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779211-LM4140CCM-1.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4140
Introduction Date July 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4140CCM-1.0/NOPB CAD Model

Description

The LM4140CCM-1.0/NOPB is a precision low dropout voltage reference IC from Texas Instruments, renowned for its high accuracy and stability. Designed to cater to a wide array of applications requiring a stable voltage reference, this component is an ideal choice for high-end instrumentation, test equipment, and any other system where precision is paramount.

Key Features

  • High Accuracy: The LM4140CCM-1.0/NOPB offers an impressive initial accuracy of ±0.1% (max) for the A grade version, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20 ppm/°C (max), this voltage reference promises consistent performance over a wide temperature range.
  • Low Dropout Voltage: The device can maintain accurate output even with very low input-to-output differentials, making it suitable for battery-powered and low voltage systems.
  • Series Reference: It functions as a series voltage reference, which can be used in a variety of configurations to provide a stable reference voltage for ADCs, DACs, and other precision circuits.
  • Long-Term Stability: Exhibiting excellent long-term stability, the LM4140CCM-1.0/NOPB ensures minimal drift over time, which is critical for applications requiring sustained precision.
  • No Output Capacitor Required: This voltage reference does not require an output capacitor to maintain stability, simplifying design and reducing component count.

Applications

The LM4140CCM-1.0/NOPB is versatile and can be used in a multitude of applications, including:

  • Precision data acquisition systems
  • High-resolution conversion systems
  • Industrial instrumentation
  • Medical equipment
  • Laboratory reference standards
  • Portable test equipment

Environmental and Quality Certifications

The NOPB designation indicates that this product is part of Texas Instruments' green initiative, which means it is lead-free and RoHS compliant. This commitment to environmental sustainability does not compromise the component's quality or performance, aligning with global standards for electronic components.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3452 $51.4164
17+ $6.0268 $102.4556
26+ $5.8385 $151.8010
36+ $5.6502 $203.4072
46+ $5.4618 $251.2428
62+ $4.8968 $303.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess