EN
  • EN
  • DE

LM4140ACM-2.0/NOPB

Part No LM4140ACM-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description High Precision Low Noise Low Dropout Voltage Reference | IC VREF SERIES 2.048V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 8mA
Tolerance ±0.1%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Parts Input Voltage (V) 1.8V ~ 5.5V
Supply Current 375μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM4140
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1199848-LM4140ACM-2.0/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4140ACM-2.0/NOPB CAD Model

Description

Texas Instruments LM4140ACM-2.0/NOPB Precision Voltage Reference

The LM4140ACM-2.0/NOPB from Texas Instruments is a high precision, low-noise voltage reference that is part of their LM4140 series. This device is specifically designed to ensure stability and reliability for high-performance analog circuits. It provides a fixed 2.0V output with an impressive initial accuracy and a low temperature coefficient, making it ideal for applications requiring a stable reference voltage over a wide range of environmental conditions.

Key Features

  • Precision Voltage: Offers a fixed 2.0V output with an initial accuracy of ±0.1% (max) for Grade A.
  • Low Temperature Coefficient: Features a typical temperature coefficient of 20ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Noise: Exhibits low output noise, making it suitable for sensitive applications such as precision amplifiers, ADCs, and DACs.
  • Long-Term Stability: Provides excellent long-term stability and low dynamic impedance, enhancing overall system accuracy.
  • Wide Operating Current: Operates with a wide current range from 60µA to 15mA, offering flexibility in various circuit designs.
  • No Output Capacitor Required: Stable without an output capacitor, simplifying design and reducing component count.
  • Package: Available in an SOIC-8 package, which is suitable for surface-mount technology (SMT).
  • Automotive Qualification: The NOPB suffix indicates it is lead-free and RoHS compliant, meeting the requirements for automotive qualification.

Applications

The LM4140ACM-2.0/NOPB is versatile and can be used in a myriad of applications where precision voltage reference is crucial. These include:

  • High-precision analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Data acquisition systems
  • Battery-powered and automotive electronics
  • Industrial process control systems

With its high accuracy, low noise, and stable performance, the Texas Instruments LM4140ACM-2.0/NOPB is an excellent choice for designers looking to enhance the performance of their high-precision analog systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess