EN
  • EN
  • DE

LM4132EMF-4.1/NOPB

Part No LM4132EMF-4.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 350μVp-p
Voltage - Input 4.496 V to 5.5 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054505-LM4132EMF-4.1/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4132EMF-4.1/NOPB CAD Model

Description

LM4132EMF-4.1/NOPB - Precision Voltage Reference

The LM4132EMF-4.1/NOPB is a high-precision voltage reference component manufactured by Texas Instruments, designed to offer a stable reference voltage for various applications. This particular model provides a fixed 4.1V output with impressive accuracy and stability, making it an ideal choice for precision converters, portable instrumentation, and data acquisition systems.

Key Features

  • Output Voltage: Fixed 4.1V with high precision.
  • Initial Accuracy: ±0.1% (max) at 25°C, which ensures reliable and consistent performance.
  • Temperature Coefficient: 20ppm/°C (max), offering excellent temperature stability.
  • Load Regulation: 75 ppm/mA (max), which provides consistent output under varying load conditions.
  • Supply Voltage: 2.5V to 5.5V, allowing for flexible usage across a range of supply levels.
  • Low Dropout Voltage: Ensures reliable operation even with minimal difference between the input and output voltages.
  • Package Type: SOT-23, which is a small and surface-mountable form factor suitable for space-constrained applications.
  • Operating Temperature Range: -40°C to 125°C, accommodating a wide range of environmental conditions.
  • RoHS Compliant: Yes, meeting environmental and safety standards.

Applications

The LM4132EMF-4.1/NOPB voltage reference is versatile and can be used in a variety of applications where precision is crucial. Some common use cases include:

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Battery-powered and portable devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4132EMF-4.1/NOPB is no exception. This product is designed with reliability in mind, ensuring that it meets the stringent requirements of industrial and commercial applications. The 'NOPB' suffix indicates that the product is lead-free and environmentally friendly.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9179 $54.0969
25+ $4.0352 $100.8800
39+ $3.9091 $152.4549
53+ $3.7830 $200.4990
69+ $3.6569 $252.3261
92+ $3.2786 $301.6312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess