EN
  • EN
  • DE

JM38510/12801BGA

Part No JM38510/12801BGA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES TO99
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series Voltage Reference IC Programmable 2.5V, 5V, 7.5V, 10V V - 10 mA TO-99-8
Manufacturer Analog Devices Inc.
Package Bulk
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Through Hole
Package TO-99-8 Metal Can
Case / Package TO-99-8
Family Name AD584
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922387-JM38510/12801BGA
Ultra Librarian 3D Model Ultra Librarian JM38510/12801BGA CAD Model

Description

The JM38510/12801BGA is a precision electronic component manufactured by Analog Devices Inc., a renowned leader in the design and manufacturing of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is part of Analog Devices' extensive range of military-grade components, designed to meet the stringent requirements of aerospace and defense applications.

Built for reliability and optimal performance under extreme conditions, the JM38510/12801BGA offers robust features that make it suitable for critical missions and systems. It is characterized by its high durability and resistance to harsh environmental factors such as temperature extremes, vibration, and shock. This ensures that the component maintains its functionality and integrity even in the most challenging situations.

Key Features

  • Military-Grade Quality: The JM38510/12801BGA is manufactured to meet or exceed military specifications, providing assurance of its reliability and performance in defense applications.
  • High Precision: Analog Devices Inc. is known for its precision engineering, and this product is no exception. It delivers accurate and stable performance, which is crucial for sensitive electronic systems.
  • Environmental Resistance: With its robust construction, the JM38510/12801BGA is capable of withstanding extreme temperatures, mechanical stress, and other environmental challenges.
  • Integration Ready: This component is designed for easy integration into a variety of electronic systems, ensuring compatibility and simplifying the design process for engineers.

Applications

The versatility of the JM38510/12801BGA makes it an ideal choice for a wide range of military and aerospace applications. Whether it's used in communication systems, avionics, satellite systems, or other sophisticated electronics, this product delivers the performance and reliability that mission-critical systems require.

About Analog Devices Inc.

With over 50 years of innovation, Analog Devices Inc. stands at the forefront of designing and manufacturing semiconductor products and solutions. ADI's commitment to excellence is reflected in their high-quality products, which are used in a variety of industries, including aerospace, automotive, communications, healthcare, and more.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.9593 $115.9593
2+ $112.0940 $224.1880
3+ $100.4981 $301.4943
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess