EN
  • EN
  • DE

LM4132EMF-1.8/NOPB

Part No LM4132EMF-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.8V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 170μVp-p
Voltage - Input 2.2 V to 5.5 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054502-LM4132EMF-1.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4132EMF-1.8/NOPB CAD Model

Description

Overview of LM4132EMF-1.8/NOPB

The LM4132EMF-1.8/NOPB is a precision voltage reference component manufactured by Texas Instruments (TI), designed to offer a fixed 1.8V output with high accuracy and low temperature coefficient. This voltage reference is part of TI's LM4132 series, which is known for its exceptional stability and reliability, making it suitable for high-performance analog circuits.

Key Features

  • Output Voltage: The device provides a precise 1.8V reference voltage, which is crucial for applications requiring a stable voltage source.
  • Accuracy: It boasts an impressive initial accuracy of ±0.1% (max) at 25°C, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: The LM4132EMF-1.8/NOPB features a low temperature coefficient of 10ppm/°C (max) over the full operating temperature range, providing stable output under varying conditions.
  • Wide Operating Temperature Range: This device operates over an industrial temperature range of −40°C to 125°C, making it versatile for various environments.
  • Package: It comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Power Supply Range: The LM4132EMF-1.8/NOPB can operate from a supply voltage range of 2.5V to 5.5V, allowing flexibility in system design.
  • Load Capability: It can source or sink up to 20mA of output current, making it suitable for a wide range of load conditions.
  • No Output Capacitor Required: The device is stable without an output capacitor, simplifying design and reducing external component count.

Applications

The LM4132EMF-1.8/NOPB is ideal for various applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics
  • Medical devices

With its combination of accuracy, stability, and reliability, the LM4132EMF-1.8/NOPB from Texas Instruments is an excellent choice for designers looking to enhance the performance of their high-precision electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8749 $56.2470
70+ $1.5384 $107.6880
105+ $1.4904 $156.4920
140+ $1.4423 $201.9220
180+ $1.3942 $250.9560
240+ $1.2500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess