EN
  • EN
  • DE

LM4132CMF-3.0/NOPB

Part No LM4132CMF-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-5 / V-Ref Precision 3V 20mA Medical 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 285μVp-p
Voltage - Input 3.4 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779200-LM4132CMF-3.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4132
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4132CMF-3.0/NOPB CAD Model

Description

The LM4132CMF-3.0/NOPB is a precision voltage reference component designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-quality voltage reference is part of the LM4132 series and is known for its stability and accuracy, making it an ideal choice for precision applications.

Key Features

  • Output Voltage: This device offers a fixed output voltage of 3.0V, which provides a stable reference for ADCs, DACs, and other precision circuits.
  • High Accuracy: The LM4132CMF-3.0/NOPB boasts an impressive initial accuracy of ±0.1% (max) at 25°C, ensuring precise operation for sensitive electronic systems.
  • Low Temperature Coefficient: With a temperature coefficient of 10ppm/°C (max), this voltage reference maintains its accuracy over a wide temperature range, making it suitable for various environmental conditions.
  • Low Dropout Voltage: It operates with a very low dropout voltage, typically 60mV at a load current of 5mA, which enhances its performance in systems with limited headroom.
  • Series Voltage Reference: The LM4132CMF-3.0/NOPB functions as a series voltage reference, which provides better noise immunity and lower power consumption compared to shunt references.
  • High Output Current: This device can source or sink up to 20mA of output current, offering flexibility for a wide range of applications.
  • Stable with Capacitive Load: It remains stable with capacitive loads up to 10µF, providing reliability in various circuit configurations.

Applications

The LM4132CMF-3.0/NOPB is versatile and can be used in numerous applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Industrial process control systems
  • Automotive electronics
  • Battery-powered and energy-sensitive devices

Quality and Reliability

With the NOPB designation, the LM4132CMF-3.0/NOPB is provided in a lead-free, environmentally friendly package. Texas Instruments ensures that this product meets high-quality standards, with rigorous testing and validation to guarantee performance and reliability in demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5974 $50.3636
34+ $2.9518 $100.3612
53+ $2.8595 $151.5535
73+ $2.7673 $202.0129
94+ $2.6750 $251.4500
126+ $2.3983 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess