EN
  • EN
  • DE

LM4132AMF-2.0/NOPB

Part No LM4132AMF-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SOT23-5 / V-Ref Precision 2.048V 20mA Medical 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 20mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 190μVp-p
Voltage - Input 2.448 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779192-LM4132AMF-2.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4132
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4132AMF-2.0/NOPB CAD Model

Description

Product Overview: LM4132AMF-2.0/NOPB

The LM4132AMF-2.0/NOPB is a precision voltage reference IC from Texas Instruments, renowned for its high accuracy and stability. This component is part of the LM4132 series, which offers a range of fixed and adjustable voltage references designed to maintain precise voltage regulation across a wide range of operating conditions.

Key Features

  • Output Voltage: This model provides a fixed 2.0V output, which is ideal for various applications requiring a stable reference voltage.
  • High Precision: It boasts an impressive initial accuracy of ±0.1% (max) and a low temperature coefficient of 20ppm/°C (max), ensuring reliable performance over temperature variations.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, enabling it to function effectively even when the supply voltage is close to the output voltage.
  • Wide Operating Range: With an operating current range from 60µA to 12mA and an input voltage range from 2.5V to 5.5V, the LM4132AMF-2.0/NOPB is versatile for diverse applications.
  • Stable with Capacitive Loads: It is designed to be stable without an output capacitor or with capacitive loads up to 10µF, offering flexibility in design.

Applications

The LM4132AMF-2.0/NOPB is suitable for a wide array of applications, including:

  • Data acquisition systems
  • Instrumentation
  • Process control
  • Portable and battery-powered equipment
  • Automotive electronics
  • Precision power supplies

Package and Quality

This device comes in a small SOT-23 package, making it ideal for space-constrained applications. The "NOPB" suffix indicates that it is part of Texas Instruments' eco-friendly product range, signifying that it is provided without lead (Pb) and is RoHS compliant. Furthermore, the LM4132AMF-2.0/NOPB is characterized for operation from -40°C to +125°C, ensuring reliable performance in a broad range of environmental conditions.

With its combination of precision, stability, and versatility, the LM4132AMF-2.0/NOPB from Texas Instruments stands out as a superior choice for designers looking for a reliable voltage reference solution.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7245 $54.0715
16+ $6.3381 $101.4096
25+ $6.1400 $153.5000
34+ $5.9420 $202.0280
44+ $5.7439 $252.7316
59+ $5.1497 $303.8323
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess