EN
  • EN
  • DE

LM4040DIZ-10.0/NOPB

Part No LM4040DIZ-10.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 10V TO92-3 / V-Ref Precision 10V 15mA 3-Pin TO-92 Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Shunt
Output Type Fixed
Output Voltage 10V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 110μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 779135-LM4040DIZ-10.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4040
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4040DIZ-10.0/NOPB CAD Model

Description

Product Overview: LM4040DIZ-10.0/NOPB

The LM4040DIZ-10.0/NOPB is a high-precision voltage reference component manufactured by Texas Instruments, designed to offer a fixed shunt voltage reference of 10.0 volts. This precision voltage reference is widely used in various applications that require an accurate reference voltage, such as in power supplies, battery-operated devices, and data acquisition systems.

Key Features

  • Precision Reference Voltage: The device provides a stable 10.0V output with a tight tolerance, ensuring precise voltage for critical applications.
  • Low Temperature Coefficient: It features a low temperature coefficient, which minimizes the variation in the reference voltage over a wide temperature range.
  • Wide Operating Current: The LM4040DIZ-10.0/NOPB operates over a wide current range, making it versatile for different operating conditions.
  • Long-Term Stability: Designed for long-term stability, this voltage reference maintains its accuracy over time, which is crucial for maintaining system calibration.
  • No External Components Required: The device functions without the need for external capacitors, simplifying design and reducing component count.

Applications

The LM4040DIZ-10.0/NOPB is suitable for a broad range of applications, including:

  • Portable, battery-powered equipment
  • Precision data systems
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Industrial instrumentation
  • Automotive electronics

Product Specifications

The device comes in a TO-92 package, which is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The NOPB designation indicates that the product is "not for new designs," which may be relevant for designers looking for components for future projects. However, for established designs that require this specific voltage reference, the LM4040DIZ-10.0/NOPB remains a reliable choice.

With its high precision and stability, the LM4040DIZ-10.0/NOPB from Texas Instruments stands out as an essential component for designers and engineers looking to maintain voltage accuracy in their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess