EN
  • EN
  • DE

LM4051CEM3X-1.2/NOPB

Part No LM4051CEM3X-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054420-LM4051CEM3X-1.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4051CEM3X-1.2/NOPB CAD Model

Description

Overview of LM4051CEM3X-1.2/NOPB Precision Micropower Shunt Voltage Reference

The LM4051CEM3X-1.2/NOPB from Texas Instruments is a high-precision, micropower shunt voltage reference that offers a fixed voltage of 1.2V. This component is designed for use in various applications where accurate voltage reference is crucial, such as in power supplies, battery-operated devices, and data acquisition systems. Its small form factor and low power consumption make it ideal for portable and battery-powered applications.

Key Features

  • Precision Voltage: The LM4051CEM3X-1.2/NOPB provides a precise 1.2V output with a tight tolerance, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Power Consumption: As a micropower device, it is optimized for low power consumption, which extends battery life in portable applications.
  • Stable and Reliable: It exhibits excellent stability over temperature variations and load changes, maintaining a consistent output voltage.
  • Wide Operating Current Range: This voltage reference can operate over a broad current range, making it versatile for a variety of designs and load conditions.
  • No External Capacitor Required: The LM4051CEM3X-1.2/NOPB does not require an external capacitor for stability, simplifying design and reducing component count.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.

Applications

The LM4051CEM3X-1.2/NOPB is ideal for a wide range of applications, including:

  • Portable and battery-powered devices
  • Power supplies and regulators
  • Data acquisition systems
  • Analog-to-Digital Converters (ADCs)
  • Instrumentation
  • Automotive electronics

Package and Quality

The device is offered in a compact SOT-23 package and is characterized for operation from −40°C to +85°C. The LM4051CEM3X-1.2/NOPB is also available in a lead-free version, adhering to the RoHS directive, which makes it suitable for use in environmentally sensitive applications. Texas Instruments' commitment to quality ensures that this voltage reference meets high standards for performance and reliability.

With its precise voltage output, low power consumption, and robust design, the LM4051CEM3X-1.2/NOPB is an excellent choice for designers looking for a reliable voltage reference solution.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess