EN
  • EN
  • DE

LM4132AMF-1.8/NOPB

Part No LM4132AMF-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Series Voltage Reference IC Fixed 1.8V V ±0.05% SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name LM4132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM4132AMF-1.8/NOPBTR, LM4132AMF18NOPB, *LM4132AMF-1.8/NOPB, LM4132AMF-1.8/NOPBDKR, LM4132AMF-1.8/NOPBCT, -LM4132AMF-1.8-NDR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923202-LM4132AMF-1.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4132AMF-1.8/NOPB CAD Model

Description

Product Overview: LM4132AMF-1.8/NOPB

The LM4132AMF-1.8/NOPB is a precision voltage reference from Texas Instruments, renowned for its high accuracy and stability. This device is part of the LM4132 series, which offers a range of fixed and adjustable voltage references designed to maintain precise voltage regulation across a wide array of applications. The LM4132AMF-1.8/NOPB provides a fixed output voltage of 1.8V, making it ideal for systems that require a stable reference voltage.

Key Features

  • High Precision: The LM4132AMF-1.8/NOPB features an impressive initial accuracy of ±0.1% (max) and a temperature coefficient of 10ppm/°C (max) over the entire temperature range of -40°C to 125°C. This ensures that the output voltage remains consistent even under varying environmental conditions.
  • Low Dropout Voltage: This device operates with a very low dropout voltage, typically 200mV at a 5mA load. This allows for efficient operation even with minimal input-to-output voltage differentials.
  • High Output Current: Capable of sourcing and sinking up to 20mA of output current, the LM4132AMF-1.8/NOPB is versatile and suitable for a broad range of applications, from simple voltage references to complex analog circuits.
  • Stable with Capacitive Loads: The voltage reference is designed to be stable without an external capacitor, but it is also robust against capacitive loads up to 10uF, providing flexibility in design and implementation.
  • Series (Bandgap) Topology: Utilizing a bandgap circuit design, the LM4132AMF-1.8/NOPB ensures low noise and stable performance.

Applications

The LM4132AMF-1.8/NOPB is suitable for a wide range of applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics
  • Battery-powered devices
  • Medical equipment

Quality and Reliability

The device comes in a 5-pin SOT-23 package and is characterized for operation from -40°C to 125°C. The "NOPB" suffix indicates that this product is part of Texas Instruments' eco-friendly range, meaning it is supplied without lead (Pb) and is RoHS compliant. This reflects TI's commitment to environmental sustainability while maintaining the performance and reliability standards expected of their products.

With its exceptional performance and reliability, the LM4132AMF-1.8/NOPB voltage reference from Texas Instruments is an excellent choice for precision voltage regulation needs in a myriad of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7122 $53.6976
19+ $5.5075 $104.6425
29+ $5.3354 $154.7266
39+ $5.1633 $201.3687
51+ $4.9911 $254.5461
68+ $4.4748 $304.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,555 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess