EN
  • EN
  • DE

LM4130BIM5X-2.0

Part No LM4130BIM5X-2.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 150μVp-p
Parts Input Voltage (V) 2.448V ~ 6V
Supply Current 90μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4130
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199783-LM4130BIM5X-2.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4130BIM5X-2.0 CAD Model

Description

Overview of Texas Instruments LM4130BIM5X-2.0

The LM4130BIM5X-2.0 is a precision low dropout (LDO) voltage reference module manufactured by Texas Instruments. Designed with advanced technology, this high-quality component offers a fixed output voltage of 2.0V, making it an excellent choice for applications that require a stable reference voltage. The LM4130 series is known for its high accuracy, low temperature coefficient, and long-term stability, which are critical for precision measurement and control systems.

Key Features

  • Output Voltage: Fixed at 2.0V, providing a stable reference for ADCs, DACs, and other precision components.
  • Accuracy: Offers an impressive initial accuracy of ±0.1%, ensuring precise performance in critical applications.
  • Temperature Coefficient: Features a low temperature coefficient of 20 ppm/°C (max), which allows for consistent performance over a wide temperature range.
  • Supply Voltage Range: Operates over a wide supply voltage range from 2.5V to 5.5V, offering flexibility in various power supply configurations.
  • Load Capability: Capable of sourcing or sinking up to 20mA of load current, making it suitable for a variety of applications.
  • Package: Available in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Stability: Can be used with capacitive loads up to 10µF without oscillations, providing excellent stability.

Applications

The LM4130BIM5X-2.0 is versatile and can be used in a wide range of applications, including:

  • Precision data acquisition systems
  • Industrial control systems
  • Medical equipment
  • Automotive electronics
  • Battery-powered devices
  • Portable instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4130BIM5X-2.0 is no exception. It is designed and tested to meet the stringent requirements of industrial and automotive applications, ensuring performance and durability in the most demanding environments.

For designers and engineers looking for a reliable voltage reference with high accuracy and stability, the LM4130BIM5X-2.0 from Texas Instruments is an excellent choice that combines performance with practicality.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess