EN
  • EN
  • DE

LM4128DMF-1.8/NOPB

Part No LM4128DMF-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.8V SOT23-5 / V-Ref Precision 1.8V 20mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 1.8V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 170μVp-p
Voltage - Input 2.2 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779183-LM4128DMF-1.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4128
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4128DMF-1.8/NOPB CAD Model

Description

Product Overview: LM4128DMF-1.8/NOPB

The LM4128DMF-1.8/NOPB is a precision voltage reference from Texas Instruments, designed to provide a stable 1.8V output that remains consistent over a wide range of operating conditions. This high-accuracy device is an essential component for analog and digital circuits that require a precise reference voltage for proper operation.

Key Features

  • Output Voltage: The LM4128DMF-1.8/NOPB provides a fixed output voltage of 1.8V, which is ideal for many low-voltage applications in consumer electronics, industrial equipment, and portable devices.
  • High Precision: With an initial accuracy of ±0.1% and a low temperature coefficient, this voltage reference ensures minimal deviation from its rated voltage over a wide temperature range, making it suitable for precision applications.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which means it can maintain accurate output even when the input voltage is close to the output voltage, enhancing its efficiency in battery-powered applications.
  • Stability: The LM4128DMF-1.8/NOPB is stable with capacitive loads, ensuring reliable performance in various circuit configurations without the need for additional external components.
  • Package: It comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Automotive Grade: As a product with a NOPB (No Lead (Pb)) designation, it meets the requirements for environmentally friendly manufacturing and is suitable for use in automotive and other applications sensitive to lead exposure.

Applications

The LM4128DMF-1.8/NOPB is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Microcontroller reference
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

With its high precision and stable performance, the LM4128DMF-1.8/NOPB is an excellent choice for designers who require a reliable voltage reference for their advanced electronic systems. Texas Instruments' commitment to quality ensures that this component will deliver consistent performance and contribute to the overall stability and accuracy of the end product.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5093 $50.1860
49+ $2.0589 $100.8861
76+ $1.9945 $151.5820
104+ $1.9302 $200.7408
134+ $1.8659 $250.0306
180+ $1.6728 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess