EN
  • EN
  • DE

LM4128BMF-2.5

Part No LM4128BMF-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4128/LM4128Q SOT-23 Precision Micropower Series Voltage Reference | IC VREF SERIES 2.5V SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 275μVp-p
Parts Input Voltage (V) 2.9V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4128
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199727-LM4128BMF-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4128BMF-2.5 CAD Model

Description

The LM4128BMF-2.5 is a high-precision voltage reference component manufactured by Texas Instruments, renowned for its stability and accuracy in various applications. This device is part of the LM4128 series, which is designed to provide a stable reference voltage over a wide range of temperature, load conditions, and supply voltages.

Key Features

  • Output Voltage: The LM4128BMF-2.5 offers a fixed output voltage of 2.5V, suitable for a wide range of applications, including precision data conversion and regulation.
  • High Accuracy: With an initial accuracy of 0.1% (max) and a temperature coefficient of 20ppm/°C (max), this device ensures consistent performance over varying conditions.
  • Low Dropout Voltage: The low dropout voltage allows the reference to remain stable with minimal headroom above the output voltage, making it ideal for low-voltage operations.
  • Stable with Capacitive Loads: The LM4128BMF-2.5 is designed to be stable without an external capacitor, but it is also robust with capacitive loads, enhancing its versatility in complex circuits.
  • Wide Operating Temperature Range: This voltage reference can operate over a broad temperature range from -40°C to +125°C, accommodating various environmental conditions.

Applications

The LM4128BMF-2.5 is ideal for high-precision applications that require a stable reference voltage. These include:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Industrial instrumentation
  • Automotive electronics
  • Medical devices

Package and Reliability

This component comes in a small SOT-23 package, which is suitable for space-constrained applications. Its robust design ensures long-term reliability, a hallmark of Texas Instruments' dedication to quality.

Ordering Information

To purchase or request samples of the LM4128BMF-2.5, visit the Texas Instruments website or contact an authorized distributor. Ensure you specify the correct product number for the 2.5V output voltage version to meet your precise circuit requirements.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5276 $52.9140
35+ $2.8945 $101.3075
54+ $2.8040 $151.4160
74+ $2.7136 $200.8064
96+ $2.6231 $251.8176
128+ $2.3518 $301.0304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess