EN
  • EN
  • DE

LM4128AQ1MF3.3/NOPB

Part No LM4128AQ1MF3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4128/LM4128Q SOT-23 Precision Micropower Series Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 3.3V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 310μVp-p
Voltage - Input 3.7 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1199721-LM4128AQ1MF3.3/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM4128
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM4128AQ1MF3.3/NOPB CAD Model

Description

Product Overview: LM4128AQ1MF3.3/NOPB

The LM4128AQ1MF3.3/NOPB is a precision micropower series voltage reference designed by Texas Instruments for high-performance analog and digital applications. This device offers a fixed 3.3V output with an impressive accuracy and stability over a wide range of operating conditions. The LM4128 family is available in several grades, with the A grade offering the highest precision.

Key Features

  • Accuracy: The LM4128AQ1MF3.3/NOPB provides a typical initial accuracy of ±0.1% and a maximum of ±0.2%, ensuring high precision for demanding applications.
  • Temperature Coefficient: With a low temperature coefficient of 20ppm/°C (max), the device maintains its accuracy across a wide temperature range, making it suitable for temperature-sensitive applications.
  • Supply Voltage: It operates over a wide supply voltage range from 2.7V to 5.5V, providing versatility in different system designs.
  • Load Regulation: Exhibits excellent load regulation characteristics, which is critical for applications with dynamic load changes.
  • Low Dropout Voltage: The device features a low dropout voltage, making it ideal for battery-powered and low-voltage systems.
  • Quiescent Current: The LM4128AQ1MF3.3/NOPB has a very low quiescent current, which is beneficial for power-sensitive designs.
  • Package: Available in a small SOT-23 package, it is suitable for space-constrained applications.
  • Automotive Grade: It is qualified for automotive applications, adhering to the AEC-Q100 Grade 1 standard, which ensures high reliability in automotive environments.

Applications

The LM4128AQ1MF3.3/NOPB is ideal for a variety of applications that require a stable and accurate voltage reference. These include but are not limited to precision data converters, portable instrumentation, battery-powered devices, and automotive electronics. Its robustness and precision make it an excellent choice for systems that demand high accuracy under varying conditions.

Ordering Information

The product is available with the ordering number LM4128AQ1MF3.3/NOPB and is provided in tape and reel packaging for ease of manufacturing and assembly processes.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5889 $51.7780
48+ $2.1242 $101.9616
73+ $2.0578 $150.2194
101+ $1.9914 $201.1314
130+ $1.9251 $250.2630
174+ $1.7259 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess