EN
  • EN
  • DE

LM4121IM5-1.2

Part No LM4121IM5-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 1.25V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 1.25V
Output Current 5mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 30μVrms
Parts Input Voltage (V) 1.5V ~ 12V
Supply Current 275μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4121
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199709-LM4121IM5-1.2
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4121IM5-1.2 CAD Model

Description

The LM4121IM5-1.2 is a precision voltage reference from Texas Instruments, renowned for its high accuracy and reliability. Designed to cater to a broad range of applications, this voltage reference is an essential component for ensuring stable and precise voltage in various electronic circuits.

Key Features

  • Output Voltage: The LM4121IM5-1.2 provides a fixed output voltage of 1.2V, suitable for many low-voltage applications.
  • Accuracy: It boasts an impressive initial accuracy of ±0.5%, ensuring precise voltage regulation for sensitive electronic components.
  • Temperature Coefficient: With a low temperature coefficient, this device maintains its performance across a wide temperature range, making it ideal for both commercial and industrial environments.
  • Supply Voltage: The device operates over a broad supply voltage range, accommodating various input levels while maintaining a stable output.
  • Package: The LM4121IM5-1.2 comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Low Dropout: Its low dropout performance ensures efficient operation even with minimal difference between the input and output voltages.

Applications

The versatility of the LM4121IM5-1.2 allows it to be used in a multitude of applications, including but not limited to:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Microprocessor and microcontroller power supply
  • Instrumentation and test equipment

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The LM4121IM5-1.2 is backed by rigorous testing and validation processes, ensuring that it meets the stringent requirements of various industries. Additionally, TI provides comprehensive technical support and documentation, making integration and application of the LM4121IM5-1.2 as seamless as possible for designers and engineers.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,432 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess