EN
  • EN
  • DE

LM4121AIM5-1.2/NOPB

Part No LM4121AIM5-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V SOT23-5 / V-Ref Precision 1.25V 5mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 1.25V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 30μVrms
Voltage - Input 1.5 V ~ 12 V
Operating Supply Current 275μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779158-LM4121AIM5-1.2/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4121
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4121AIM5-1.2/NOPB CAD Model

Description

The LM4121AIM5-1.2/NOPB is a precision voltage reference from Texas Instruments, renowned for its stability and accuracy in a variety of applications. This component is part of the LM4121 series, which are micropower bandgap voltage reference ICs that offer high precision in a small form factor, making them ideal for space-constrained applications.

Key Features

  • Output Voltage: The device provides a fixed 1.2V output, which is a common reference voltage for many analog circuits.
  • Accuracy: It features an impressive initial accuracy of ±0.5%, ensuring reliable performance for precision applications.
  • Temperature Coefficient: The LM4121AIM5-1.2/NOPB boasts a low temperature coefficient, typically 20ppm/°C, which allows for stable output across a wide temperature range.
  • Supply Voltage Range: This device operates over a wide supply voltage range from 2.7V to 12V, providing versatility in different system designs.
  • Load Regulation: Exhibits excellent load regulation characteristics, making it suitable for dynamic load conditions.
  • Package: It is available in a small SOT-23 package, which is ideal for space-constrained applications.
  • Series: As part of the LM4121 series, it is designed for high-performance applications requiring a stable voltage reference.

Applications

The LM4121AIM5-1.2/NOPB is suitable for a wide range of applications, including:

  • Data converters (ADCs and DACs)
  • Portable instrumentation
  • Battery-powered and wireless devices
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

Quality and Reliability

This voltage reference IC is characterized for operation from −40°C to +85°C. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations. Texas Instruments' commitment to quality ensures that the LM4121AIM5-1.2/NOPB provides reliable performance for critical applications where precision is paramount.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0312 $56.0624
5+ $23.0000 $115.0000
7+ $22.2813 $155.9691
10+ $21.5625 $215.6250
12+ $20.8438 $250.1256
17+ $18.6875 $317.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess