EN
  • EN
  • DE

LM4120IM5-2.5

Part No LM4120IM5-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.5V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 5mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Parts Input Voltage (V) 2V ~ 12V
Supply Current 275μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4120
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199695-LM4120IM5-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Power Management, Communications & Networking, Medical
Ultra Librarian 3D Model Ultra Librarian LM4120IM5-2.5 CAD Model

Description

Overview of Texas Instruments LM4120IM5-2.5 Voltage Reference

The LM4120IM5-2.5 is a precision voltage reference component manufactured by Texas Instruments, renowned for its stability and accuracy. This device is part of TI's LM4120 series of voltage references that offer excellent temperature stability and low dynamic impedance. Designed to be versatile and reliable, the LM4120IM5-2.5 is an ideal choice for high-performance analog circuitry.

Key Features

  • Reference Voltage: The device provides a fixed reference voltage of 2.5V, which is essential for various applications requiring a stable reference point.
  • High Precision: It boasts an impressive initial accuracy of ±0.5%, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: The LM4120IM5-2.5 offers a low temperature coefficient of 100 ppm/°C (max), which means the output voltage remains consistent across a wide temperature range.
  • Low Dropout Voltage: This voltage reference operates with a very low dropout voltage, making it suitable for battery-powered and low-voltage applications.
  • Series or Shunt: It can be used in both series and shunt modes, providing flexibility in design for various circuit configurations.
  • Package: The device comes in the compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The LM4120IM5-2.5 is a versatile component that can be used in a wide range of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Precision instrumentation
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)

Reliability and Support

As with all Texas Instruments products, the LM4120IM5-2.5 is designed to meet the highest quality and reliability standards. TI provides comprehensive technical support and documentation, including datasheets, application notes, and design resources, to assist engineers in integrating this voltage reference into their designs effectively.

Whether for designing precision measurement equipment or ensuring stable power for sensitive electronics, the LM4120IM5-2.5 from Texas Instruments stands out as a reliable and precise voltage reference solution.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0801 $52.0025
59+ $1.7067 $100.6953
91+ $1.6534 $150.4594
125+ $1.6000 $200.0000
162+ $1.5467 $250.5654
217+ $1.3867 $300.9139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,553 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess