EN
  • EN
  • DE

LM4120AIM5-4.1

Part No LM4120AIM5-4.1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 4.096V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Parts Input Voltage (V) 2V ~ 12V
Supply Current 275μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4120
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199685-LM4120AIM5-4.1
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4120AIM5-4.1 CAD Model

Description

Product Overview: LM4120AIM5-4.1 Voltage Reference

The LM4120AIM5-4.1 is a high-precision, low-dropout voltage reference from Texas Instruments. This component is part of the LM4120 series, which offers excellent accuracy and stability, making it ideal for high-performance applications where a stable voltage reference is crucial. With a fixed output voltage of 4.1V, the LM4120AIM5-4.1 is perfect for powering analog circuits or providing a reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

Key Features

  • High Accuracy: The device offers an impressive initial accuracy of ±0.1% and ensures minimal deviation over time and varying conditions.
  • Low Temperature Coefficient: With a temperature coefficient as low as 75 ppm/°C, the voltage reference provides stable performance across a wide temperature range.
  • Low Dropout Voltage: The LM4120AIM5-4.1 operates with a very low dropout voltage, ensuring reliable functionality even when the supply voltage is close to the output voltage.
  • Wide Supply Range: The device can be powered by a supply voltage ranging from 4.5V to 12V, offering flexibility in various circuit designs.
  • Small Package: Housed in an SOT-23 package, the LM4120AIM5-4.1 occupies minimal space on a circuit board, making it suitable for space-constrained applications.

Applications

The LM4120AIM5-4.1 is versatile and can be used in a range of applications, including:

  • Precision data acquisition systems
  • Battery-powered and portable devices
  • Industrial and automotive control systems
  • Medical and scientific instrumentation

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The LM4120AIM5-4.1 voltage reference is no exception, undergoing rigorous testing to ensure performance standards are met. Additionally, TI provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to assist engineers in integrating this component into their designs.

Whether you're developing a precision measurement system or looking for a stable voltage reference for your electronic design, the LM4120AIM5-4.1 from Texas Instruments is a choice that promises accuracy, stability, and reliability.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,721 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess