EN
  • EN
  • DE

LM4051CIM3X-ADJ

Part No LM4051CIM3X-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4051 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.212V
Maximum Output Voltage 10V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4051
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199680-LM4051CIM3X-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4051CIM3X-ADJ CAD Model

Description

Product Overview: Texas Instruments LM4051CIM3X-ADJ

The LM4051CIM3X-ADJ from Texas Instruments is a precision micropower shunt voltage reference offering excellent accuracy and low power consumption in a small SOT-23 package. This adjustable voltage reference is designed for a wide array of applications including data conversion, power supplies, and battery-operated devices. It provides a reference voltage that can be adjusted over a range, making it a versatile component for precision circuit designs.

Key Features

  • Adjustable Output: The LM4051CIM3X-ADJ allows for an adjustable output voltage range, providing designers with flexibility to set the reference voltage to their specific needs.
  • High Accuracy: With an initial accuracy of 0.5%, this device ensures precise voltage reference for critical applications where voltage accuracy is paramount.
  • Low Power Consumption: The low quiescent current makes it suitable for battery-powered devices, helping to extend battery life and reduce power usage.
  • Temperature Stability: The LM4051CIM3X-ADJ offers excellent temperature stability, making it reliable across a wide range of operating conditions.
  • Compact Form Factor: Housed in a small SOT-23 package, it is ideal for space-constrained applications without compromising performance.

Applications

  • Analog to Digital Converters (ADCs)
  • Digital to Analog Converters (DACs)
  • Portable and Battery-Powered Equipment
  • Power Supply Monitoring
  • Portable Test Instruments

The LM4051CIM3X-ADJ is part of Texas Instruments' portfolio of voltage references that are known for their reliability and performance. Its combination of adjustability, precision, and low power consumption makes it an excellent choice for engineers and designers looking to enhance the accuracy and efficiency of their electronic systems.

Whether you are designing a sophisticated industrial system or a simple consumer electronic device, the LM4051CIM3X-ADJ provides the performance and flexibility to meet your voltage reference needs. With Texas Instruments' reputation for quality and support, this product is an excellent choice for your next design project.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3001 $52.0040
95+ $1.0667 $101.3365
150+ $1.0334 $155.0100
200+ $1.0000 $200.0000
260+ $0.9667 $251.3420
350+ $0.8667 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess