EN
  • EN
  • DE

LM4051BEM3-1.2/NOPB

Part No LM4051BEM3-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 1.225V SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 12mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4051
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199665-LM4051BEM3-1.2/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4051BEM3-1.2/NOPB CAD Model

Description

Product Overview: LM4051BEM3-1.2/NOPB

The LM4051BEM3-1.2/NOPB is a high-precision micropower shunt voltage reference from Texas Instruments, renowned for its stability and accuracy. Designed to cater to a wide array of applications, this voltage reference is a go-to component for engineers requiring a reliable reference voltage in their designs.

Key Features

  • Reference Voltage: The device provides a fixed reference voltage of 1.2 volts, suitable for various analog and digital circuits.
  • Accuracy: With an impressive initial accuracy of ±0.5%, the LM4051BEM3-1.2/NOPB ensures precise voltage regulation for sensitive applications.
  • Temperature Coefficient: It boasts a low temperature coefficient, thereby providing a stable output over a wide temperature range, making it ideal for temperature-critical applications.
  • Low Operating Current: The device operates with a minimal quiescent current, which is beneficial for power-sensitive applications like battery-operated devices.
  • Package: This voltage reference comes in a small SOT-23 package, which is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The LM4051BEM3-1.2/NOPB is lead-free and compliant with the RoHS directive, making it an environmentally friendly choice for modern electronic designs.

Applications

The LM4051BEM3-1.2/NOPB is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Power supplies and power management systems
  • Automotive electronics
  • Industrial instrumentation

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The LM4051BEM3-1.2/NOPB is manufactured under stringent conditions to ensure it meets the high standards expected by the industry. Additionally, TI provides extensive technical support and documentation, making the integration of this voltage reference into your design as seamless as possible.

Whether you're designing a precision power supply or need a stable voltage reference for your analog circuitry, the LM4051BEM3-1.2/NOPB offers the performance and reliability required to meet the demands of your application.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4566 $51.5886
50+ $2.0157 $100.7850
77+ $1.9527 $150.3579
106+ $1.8897 $200.3082
137+ $1.8267 $250.2579
184+ $1.6377 $301.3368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess