EN
  • EN
  • DE

LM4051AIM3-ADJ/NOPB

Part No LM4051AIM3-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3 / V-Ref Adjustable 1.24V to 10V 12mA 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.212V
Output Voltage MAX 10V
Output Current 12mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779152-LM4051AIM3-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4051
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4051AIM3-ADJ/NOPB CAD Model

Description

The LM4051AIM3-ADJ/NOPB is a precision micro-power shunt voltage reference designed and manufactured by Texas Instruments. This high-quality component offers an adjustable output voltage, making it a versatile choice for various applications that require a stable reference voltage. The device is part of Texas Instruments' LM4051 series, known for its reliability and performance in a wide range of operating conditions.

Key Features

  • Adjustable Output: The output voltage can be set to any value between 1.24V and 10V with the use of external resistors, providing flexibility for different design requirements.
  • High Precision: The LM4051AIM3-ADJ/NOPB offers excellent stability and a low temperature coefficient, ensuring minimal voltage variation over a wide range of temperatures.
  • Low Power Consumption: With its micro-power operation, this voltage reference consumes very little power, making it ideal for battery-powered and energy-efficient applications.
  • Small Form Factor: The device comes in a compact SOT-23 package, which is suitable for space-constrained applications.
  • Wide Operating Current Range: It operates over a broad current range of 45µA to 10mA, allowing for flexibility in design and application.

Applications

The LM4051AIM3-ADJ/NOPB is suited for various applications, including but not limited to:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Automotive electronics
  • Power supply monitoring

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4051AIM3-ADJ/NOPB is no exception. It is designed to meet stringent industry standards, ensuring high reliability for critical applications. The NOPB designation indicates that this product is lead-free, demonstrating Texas Instruments' dedication to environmental sustainability.

Ordering Information

For ordering, the full part number LM4051AIM3-ADJ/NOPB should be used to ensure the correct product specification. Texas Instruments provides comprehensive technical support and documentation, making integration into your design a seamless process.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7778 $52.0002
22+ $4.7408 $104.2976
33+ $4.5926 $151.5558
45+ $4.4445 $200.0025
59+ $4.2963 $253.4817
78+ $3.8519 $300.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess