EN
  • EN
  • DE

LM4051AIM3-1.2

Part No LM4051AIM3-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4051 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 1.225V SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 12mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4051
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199659-LM4051AIM3-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Industrial, Audio, Medical, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM4051AIM3-1.2 CAD Model

Description

The LM4051AIM3-1.2 is a precision micropower shunt voltage reference designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-quality component is an essential building block in a wide range of electronic systems, offering a fixed voltage reference of 1.2 volts with an impressive accuracy level.

Key Features

  • Voltage Accuracy: The LM4051AIM3-1.2 provides a stable 1.2V output with an accuracy of ±0.5% at 25°C, ensuring reliable performance in precision applications.
  • Low Temperature Coefficient: This device features a low temperature coefficient, making it suitable for temperature-critical applications.
  • Wide Operating Current Range: The operating current range of 60 μA to 15 mA allows for flexible usage in various circuits without significant performance variation.
  • Extended Operating Temperature Range: With an operating temperature range from -40°C to +85°C, this voltage reference can be used in environments with varying temperatures.
  • Small Package Size: The LM4051AIM3-1.2 comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Stability: The device is stable with capacitive loads, ensuring consistent performance over a range of conditions.

Applications

The LM4051AIM3-1.2 is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Power supplies
  • Data acquisition systems
  • Analog-to-digital converters
  • Industrial instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4051AIM3-1.2 is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance. Whether used in commercial or industrial applications, customers can trust this voltage reference to deliver consistent results.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2376 $51.8016
38+ $2.6565 $100.9470
59+ $2.5735 $151.8365
81+ $2.4905 $201.7305
104+ $2.4075 $250.3800
139+ $2.1584 $300.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess