EN
  • EN
  • DE

LM4050QCEM3-5.0/NOPB

Part No LM4050QCEM3-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.5% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SOT-23-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name LM4050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51294-6, 296-51294-2, LM4050QCEM3-5.0/NOPB-ND, 296-51294-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923197-LM4050QCEM3-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4050QCEM3-5.0/NOPB CAD Model

Description

Product Overview: LM4050QCEM3-5.0/NOPB

The LM4050QCEM3-5.0/NOPB is a precision voltage reference from Texas Instruments, renowned for its high reliability and stability. This component is part of the LM4050 series, which is designed to provide a fixed voltage reference of 5.0 volts. It is an essential building block in a wide range of electronic applications, from industrial instrumentation to battery-powered devices, where precise voltage control is critical.

Key Features

  • Precision Reference Voltage: The device offers a 5.0V output with a tight accuracy of ±0.5% at 25°C.
  • Temperature Coefficient: It boasts an excellent temperature coefficient, ensuring the voltage reference remains stable over a wide temperature range.
  • Low Operating Current: The LM4050QCEM3-5.0/NOPB operates with a low quiescent current, making it suitable for battery-powered applications.
  • Reverse Breakdown Tolerance: It is designed to withstand reverse breakdown, enhancing the durability of the device.
  • No Output Capacitor Required: This voltage reference can operate without an output capacitor, simplifying design and reducing component count.
  • Automotive Grade: The device meets automotive-grade standards, ensuring high reliability and performance under harsh conditions.

Applications

The LM4050QCEM3-5.0/NOPB is versatile and can be used in a variety of applications, including:

  • Power supplies
  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics

Quality and Reliability

This product comes in a robust SOT-23 package and is characterized for operation from -40°C to +125°C. The NOPB designation indicates that the product is lead-free, in compliance with RoHS regulations, which is essential for environmental sustainability and for use in sensitive applications.

Overall, the LM4050QCEM3-5.0/NOPB from Texas Instruments represents a reliable and precise solution for designers seeking a stable voltage reference in their circuits. Its combination of accuracy, stability, and low power consumption makes it an excellent choice for a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5741 $50.0374
35+ $2.9326 $102.6410
53+ $2.8409 $150.5677
73+ $2.7493 $200.6989
95+ $2.6576 $252.4720
126+ $2.3827 $300.2202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,796 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess