EN
  • EN
  • DE

LM4050QBIM3X2.0/NOPB

Part No LM4050QBIM3X2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.2% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15 mA SOT-23-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name LM4050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877445-LM4050QBIM3X2.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4050QBIM3X2.0/NOPB CAD Model

Description

Overview of LM4050QBIM3X2.0/NOPB

The LM4050QBIM3X2.0/NOPB is a precision micropower shunt voltage reference from Texas Instruments, renowned for its stability and accuracy in a variety of applications. This high-quality component is designed to operate in a wide range of temperatures and is suitable for use in extended industrial applications, making it a versatile choice for engineers and designers.

Key Features

  • Precision Voltage: The device provides a fixed 2.0V output with an impressive accuracy level, ensuring reliable performance in critical applications.
  • Temperature Coefficient: With a low temperature coefficient, the LM4050QBIM3X2.0/NOPB offers stable operation over a broad temperature range, making it suitable for temperature-sensitive applications.
  • Low Operating Current: The voltage reference operates with a minimal quiescent current, which is ideal for battery-powered and energy-efficient devices.
  • Wide Operating Current Range: This component supports a broad range of operating currents, providing flexibility in various circuit designs.
  • No External Capacitor Required: The LM4050QBIM3X2.0/NOPB is designed to work without the need for an external capacitor, simplifying the design and reducing the overall component count.
  • Reverse Breakdown Tolerance: It is capable of withstanding reverse breakdown, which helps in protecting the device and ensuring long-term reliability.

Applications

The LM4050QBIM3X2.0/NOPB is suitable for a wide array of applications due to its precision and robustness. These applications include:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Consumer electronics

Quality and Reliability

This device is offered in a stable and reliable package, ensuring performance consistency. The "NOPB" designation indicates that the product is lead-free, which complies with environmental regulations and is suitable for use in green-certified products. Texas Instruments' commitment to quality makes the LM4050QBIM3X2.0/NOPB a trustworthy reference source for precision applications.

Conclusion

The LM4050QBIM3X2.0/NOPB from Texas Instruments stands out as a high-quality, precise voltage reference source that combines low power consumption with high accuracy and stability. Its robustness and versatility make it an excellent choice for a vast range of electronic applications, particularly where reliability and precision are paramount.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess