EN
  • EN
  • DE

LM4050BIM3-8.2

Part No LM4050BIM3-8.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4050/LM4050Q Precision Micropower Shunt Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199627-LM4050BIM3-8.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4050BIM3-8.2 CAD Model

Description

Product Overview: Texas Instruments LM4050BIM3-8.2 Precision Voltage Reference

The Texas Instruments LM4050BIM3-8.2 is a high-precision, shunt voltage reference that offers a fixed voltage of 8.2V with an impressive accuracy. This precision voltage reference is part of the LM4050 series and is designed to maintain stable output voltage over a wide range of operating conditions, making it an ideal choice for precision applications in measurement and control systems.

Key Features

  • Output Voltage: The device provides a precise 8.2V output, which is factory-trimmed for high accuracy.
  • Temperature Coefficient: With a temperature coefficient as low as 50 ppm/°C, the LM4050BIM3-8.2 ensures consistent performance over a temperature range of -40°C to +85°C.
  • Stability: It offers excellent stability and low dynamic impedance, which makes it resilient to external conditions and load variations.
  • Package: The device comes in a compact SOT-23 package, which is suitable for space-constrained applications.
  • Reverse Breakdown Tolerance: The LM4050BIM3-8.2 can tolerate a reverse breakdown of up to 20V, providing additional protection against reverse voltage conditions.

Applications

The LM4050BIM3-8.2 is versatile and can be used in a wide variety of applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Automotive electronics
  • Medical instrumentation

Quality and Reliability

As with all Texas Instruments products, the LM4050BIM3-8.2 is manufactured to the highest quality standards. Its robust design ensures reliable operation even in harsh environments, making it a dependable choice for critical applications where precision is paramount.

Conclusion

In summary, the Texas Instruments LM4050BIM3-8.2 is a highly accurate, stable, and reliable fixed voltage reference that is perfect for applications requiring precise voltage calibration or a stable reference voltage. Its small form factor and robust design make it an excellent choice for both portable and stationary applications where space and performance are key considerations.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess