EN
  • EN
  • DE

LM4050BIM3-2.0/NOPB

Part No LM4050BIM3-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 34μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054395-LM4050BIM3-2.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Ultra Librarian 3D Model Ultra Librarian LM4050BIM3-2.0/NOPB CAD Model

Description

Manufactured by Texas Instruments

The LM4050BIM3-2.0/NOPB is a precision micropower shunt voltage reference from Texas Instruments, renowned for its stability and accuracy in a variety of applications. This device offers a fixed 2.0V output with an impressive accuracy of ±0.1% at 25°C. It is designed to operate in the extended industrial temperature range of -40°C to 85°C, making it a versatile choice for demanding environments.

With its low dynamic impedance and wide operating current range of 60µA to 15mA, the LM4050BIM3-2.0/NOPB is optimized for battery-powered and portable applications. Its low minimum operating current makes it an ideal solution for power-sensitive designs, while its ability to handle higher currents provides flexibility for a broad array of applications.

Packaged in a compact SOT-23 surface-mount package, the LM4050BIM3-2.0/NOPB is designed for space-constrained applications. This package is not only small but also offers a lead(Pb)-free finish, which is indicated by the "NOPB" suffix in the part number, ensuring compliance with RoHS regulations.

The device features a robust design with a wide operating voltage range and excellent temperature stability. The shunt voltage reference is also characterized for reverse breakdown voltage, which guarantees performance under reverse bias conditions. This makes the LM4050BIM3-2.0/NOPB a reliable component for precision voltage regulation, providing a stable reference voltage for DACs, ADCs, and other sensitive electronic circuitry.

As a product of Texas Instruments, the LM4050BIM3-2.0/NOPB benefits from the company's commitment to high-quality manufacturing and long-term reliability. It is ideal for use in industrial control systems, portable instrumentation, and any application where a precise and stable voltage reference is required.

Key Features:

  • Fixed 2.0V Output Voltage
  • Accuracy: ±0.1% at 25°C
  • Operating Current Range: 60µA to 15mA
  • Extended Industrial Temperature Range: -40°C to 85°C
  • Compact SOT-23 Package
  • Lead(Pb)-Free and RoHS Compliant
  • Reverse Breakdown Voltage Tested

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess