EN
  • EN
  • DE

LM4041EEM3-1.2/NOPB

Part No LM4041EEM3-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4041-N/LM4041-N-Q1 Precision Micropower Shunt Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 1.225V
Output Current 12mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 73μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1199602-LM4041EEM3-1.2/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LM4041
Introduction Date April 13, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM4041EEM3-1.2/NOPB CAD Model

Description

Product Overview: LM4041EEM3-1.2/NOPB

The LM4041EEM3-1.2/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, renowned for its high reliability and performance in a wide array of applications. This voltage reference is designed to offer a fixed 1.2V output with an impressive accuracy of ±0.5% at 25°C. The device is characterized for operation from −40°C to 85°C, making it suitable for diverse operating environments.

Encased in a space-saving SOT-23 package, the LM4041EEM3-1.2/NOPB is ideal for portable and battery-powered applications where space is at a premium. Its low dropout voltage and small size make it an excellent choice for mobile phones, medical devices, and other portable electronics. The NOPB designation indicates that this product is lead-free and RoHS compliant, adhering to environmental standards and regulations for electronic components.

One of the key features of the LM4041EEM3-1.2/NOPB is its low dynamic impedance, which ensures stable reverse breakdown voltage accuracy over a wide range of operating temperatures and currents. This stability is critical for applications requiring precise voltage references, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and portable instrumentation.

The device also boasts a low current draw, contributing to the energy efficiency of the end application. This is particularly important for battery-operated devices, where power conservation is paramount. Additionally, the LM4041EEM3-1.2/NOPB offers excellent transient response, which is essential for applications with rapidly changing loads.

For designers and engineers looking for a reliable and precise voltage reference, the LM4041EEM3-1.2/NOPB from Texas Instruments provides an ideal solution. Its combination of accuracy, low power consumption, and small form factor make it a versatile component for a variety of precision voltage applications.

Key Features:

  • Fixed 1.2V output voltage
  • ±0.5% accuracy at 25°C
  • Low dynamic impedance
  • Wide operating temperature range (−40°C to 85°C)
  • Low current draw for energy efficiency
  • Excellent transient response
  • Space-saving SOT-23 package
  • Lead-free and RoHS compliant

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9823 $54.0265
125+ $0.8060 $100.7500
195+ $0.7808 $152.2560
265+ $0.7556 $200.2340
345+ $0.7304 $251.9880
460+ $0.6549 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess