EN
  • EN
  • DE

LM4040QDEM3-3.0/NOPB

Part No LM4040QDEM3-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1% SOT23-3 / Shunt Voltage Reference IC Fixed 3V V ±1% 15 mA SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 15 mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz 35µVrms
Voltage - Input -
Current - Supply -
Current - Cathode 75 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356580-LM4040QDEM3-3.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4040QDEM3-3.0/NOPB CAD Model

Description

Product Overview: LM4040QDEM3-3.0/NOPB by Texas Instruments

The LM4040QDEM3-3.0/NOPB is a high-precision shunt voltage reference from Texas Instruments, designed to provide a stable and reliable reference voltage for various applications. This fixed-voltage integrated circuit (IC) offers a 3.0V output with an impressive accuracy level, making it an ideal choice for precision data converters and voltage monitoring in a wide range of products.

Key Features

  • Precision Reference Voltage: The device provides a 3.0V output, with a high accuracy that ensures stable performance across different conditions.
  • Low Temperature Coefficient: It features a low temperature coefficient, which minimizes voltage variation over a wide temperature range, enhancing the reliability of the end application.
  • Wide Operating Current Range: The LM4040QDEM3-3.0/NOPB operates over a broad current range, providing flexibility in various circuit configurations.
  • Extended Operating Temperature Range: This device is designed to perform reliably in harsh environments, with an operating temperature range suitable for automotive and industrial applications.
  • High Output Current: Capable of sourcing or sinking high output current, this voltage reference can drive the reference input of other ICs directly without the need for an external amplifier.

Applications

The LM4040QDEM3-3.0/NOPB is versatile and can be used in a variety of applications, including:

  • Precision data systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Power supply monitoring

Quality and Reliability

With the NOPB (No Lead (Pb)) designation, the LM4040QDEM3-3.0/NOPB is RoHS compliant, ensuring that it meets current environmental standards for hazardous substances. Texas Instruments' commitment to quality means that this voltage reference is manufactured to high standards, ensuring reliability and performance for the intended applications.

Overall, the LM4040QDEM3-3.0/NOPB from Texas Instruments stands out as a robust, precise, and reliable voltage reference solution, suitable for a wide array of electronic systems requiring high-accuracy voltage regulation.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8399 $50.3940
150+ $0.6892 $103.3800
225+ $0.6676 $150.2100
310+ $0.6461 $200.2910
405+ $0.6246 $252.9630
540+ $0.5600 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess