EN
  • EN
  • DE

LM4040EIM3X-3.0/NOPB

Part No LM4040EIM3X-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2% SOT23-3 / Shunt Voltage Reference IC Fixed 3V V ±2% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Mfr Texas Instruments
Series -
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 15 mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz 35µVrms
Voltage - Input -
Current - Supply -
Current - Cathode 70 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4040
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1382492-LM4040EIM3X-3.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4040EIM3X-3.0/NOPB CAD Model

Description

Product Overview: LM4040EIM3X-3.0/NOPB

The LM4040EIM3X-3.0/NOPB is a high-precision voltage reference IC from Texas Instruments, designed to provide a fixed voltage of 3.0V with a high degree of accuracy and stability. This component is widely used in various applications that require a stable voltage reference, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and power supplies. It is particularly suitable for battery-powered devices, precision data systems, and instrumentation.

Key Features

  • Output Voltage: Precisely set to 3.0V with a tight tolerance, ensuring reliable performance in critical applications.
  • Temperature Coefficient: Offers excellent temperature stability, making it ideal for applications operating across a wide range of temperatures.
  • Low Dynamic Impedance: The device's low impedance minimizes voltage drops and ensures a steady output even under varying load conditions.
  • Long-Term Stability: Designed for long-term reliability, the LM4040EIM3X-3.0/NOPB provides consistent performance over the lifetime of the product.
  • Package: Available in a small SOT-23 package, it is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the product is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Applications

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Precision instrumentation
  • Medical devices

The LM4040EIM3X-3.0/NOPB is a robust, precise voltage reference IC that offers a blend of performance, reliability, and compactness, making it a top choice for engineers and designers looking for a dependable voltage reference solution. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements of a broad range of applications.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3781 $51.0435
325+ $0.3103 $100.8475
500+ $0.3006 $150.3000
690+ $0.2909 $200.7210
890+ $0.2812 $250.2680
1,195+ $0.2521 $301.2595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,408 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess