EN
  • EN
  • DE

LM4040DIM7-2.5/NOPB

Part No LM4040DIM7-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1054324-LM4040DIM7-2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040DIM7-2.5/NOPB CAD Model

Description

The LM4040DIM7-2.5/NOPB is a high-quality, precision voltage reference from Texas Instruments, renowned for its stability and accuracy in a variety of applications. This device is a shunt voltage reference, meaning it operates by maintaining a fixed voltage across its terminals, regardless of the current passing through it, within certain limits.

Key Features

  • Precision Reference Voltage: This component provides a fixed 2.5V output with a precision of ±0.1% at 25°C, making it ideal for precision applications.
  • Low Temperature Coefficient: The device features a low temperature coefficient, ensuring stable operation over a wide temperature range.
  • Wide Operating Current Range: The LM4040DIM7-2.5/NOPB operates over a current range of 60μA to 15mA, offering flexibility for different circuit configurations.
  • Low Dynamic Impedance: The low dynamic impedance and good transient response make it suitable for battery-powered devices and other low power applications.
  • Small Package: Available in a small SOT-23 package, it is suitable for space-constrained applications.
  • Extended Temperature Range: The device functions effectively across an industrial temperature range of -40°C to +85°C.

Applications

The LM4040DIM7-2.5/NOPB is a versatile component that can be used in a wide range of applications, including:

  • Battery-powered equipment
  • Portable handheld instruments
  • Data acquisition systems
  • Medical instruments
  • Automotive electronics
  • Power supplies

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM4040DIM7-2.5/NOPB is no exception, and it comes with the assurance of performance in critical applications. The NOPB designation indicates that this product is lead-free, in compliance with RoHS regulations, making it an environmentally conscious choice for electronic designs.

With its precise voltage output and robust performance, the LM4040DIM7-2.5/NOPB is a go-to solution for designers looking for a reliable voltage reference source in their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4365 $50.1975
280+ $0.3582 $100.2960
435+ $0.3470 $150.9450
600+ $0.3358 $201.4800
775+ $0.3246 $251.5650
1,035+ $0.2910 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,760 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess