EN
  • EN
  • DE

LM4040DIM3X-2.0/NOPB

Part No LM4040DIM3X-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054322-LM4040DIM3X-2.0/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4040DIM3X-2.0/NOPB CAD Model

Description

Product Overview: LM4040DIM3X-2.0/NOPB

The LM4040DIM3X-2.0/NOPB is a precision micropower shunt voltage reference from Texas Instruments, designed to offer a fixed 2.0V output with high stability and accuracy. This voltage reference is part of the LM4040 series, which is known for providing reliable and consistent performance, making it an ideal choice for a wide range of applications including data acquisition systems, instrumentation, and portable battery-powered devices.

Key Features

  • Precision Reference Voltage: The device provides a precise 2.0V output, with an initial accuracy of ±0.1% (Grade A) ensuring high precision for demanding applications.
  • Low Temperature Coefficient: It has a low temperature coefficient, typically 100 ppm/°C, which allows it to maintain a stable output voltage over a wide temperature range.
  • Wide Operating Current: The LM4040DIM3X-2.0/NOPB operates over a current range of 60 µA to 15 mA, offering flexibility for various design requirements.
  • Low Dynamic Impedance: The dynamic impedance is typically 0.2Ω, which contributes to the stability of the output voltage under varying load conditions.
  • High Output Current Capability: Despite its small form factor, the device can source or sink up to 15 mA, making it suitable for applications with varying current demands.

Package and Quality

The LM4040DIM3X-2.0/NOPB comes in a small SOT-23 package, which is ideal for space-constrained applications. It is also characterized for operation over an industrial temperature range of −40°C to +85°C. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Applications

This voltage reference can be used in a variety of applications, including:

  • Portable, battery-powered equipment
  • Precision data acquisition systems
  • Industrial control systems
  • Automotive electronics
  • Healthcare devices

With its combination of accuracy, stability, and low power consumption, the LM4040DIM3X-2.0/NOPB is a versatile component that enhances the performance of electronic systems by providing a stable voltage reference point.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4509 $51.8535
275+ $0.3700 $101.7500
420+ $0.3584 $150.5280
580+ $0.3469 $201.2020
750+ $0.3353 $251.4750
1,000+ $0.3006 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess