EN
  • EN
  • DE

LM4040D30ILP

Part No LM4040D30ILP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1% TO92-3 / Shunt Voltage Reference IC Fixed 3V V ±1% 15 mA TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 15 mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35µVrms
Current - Cathode 82 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LM4040
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-31370,LM4040D30ILPE3,2156-LM4040D30ILP,LM4040D30ILP-ND,TEXTISLM4040D30ILP,LM4040D30ILPE3-ND
Standard Package 1,000
Win Source Part Number 1316954-LM4040D30ILP
Ultra Librarian 3D Model Ultra Librarian LM4040D30ILP CAD Model

Description

The LM4040D30ILP from Texas Instruments is a high-precision, micropower shunt voltage reference that provides a fixed voltage output of 3.0V with an impressive accuracy. Designed with advanced technology, this voltage reference device is an ideal solution for power-sensitive applications that require a stable reference voltage.

Key Features

  • Fixed Output Voltage: 3.0V with high precision, making it suitable for various applications that demand a stable reference.
  • Low Temperature Coefficient: Ensures minimal voltage deviation over temperature variations, providing a reliable performance across a wide operating range.
  • Low Dynamic Impedance: Facilitates stable operation under varying load conditions, contributing to the overall robustness of the system.
  • Wide Operating Current Range: The device supports an operating current range from 45 µA to 10 mA, offering flexibility in design and application.
  • Extended Temperature Range: Capable of operating over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Small Package Size: The LM4040D30ILP comes in a compact TO-92 package, which is ideal for space-constrained applications.

Applications

The LM4040D30ILP is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM4040D30ILP is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from a leading semiconductor manufacturer. This voltage reference is designed to deliver consistent performance, making it a reliable choice for critical applications where precision is paramount.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools. This support helps to streamline the design process and reduce time to market for products incorporating the LM4040D30ILP.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2395 $50.2950
510+ $0.1965 $100.2150
790+ $0.1904 $150.4160
1,090+ $0.1843 $200.8870
1,405+ $0.1781 $250.2305
1,880+ $0.1597 $300.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess