EN
  • EN
  • DE

ZTX553

Part No ZTX553
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description PNP SILICON PLANAR MEDIUM POWER TRANSISTORS | TRANS PNP 100V 1A E-LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 250mV at 15mA, 150mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 40 at 150mA, 10V
Maximum Power 1W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package E-Line-3
Supplier Device Package E-Line (TO-92 compatible)
Family Part Number ZTX553
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1283290-ZTX553
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX553 CAD Model

Description

Introducing Product ZTX553 from Diodes Incorporated

Product ZTX553 by Diodes Incorporated represents a pinnacle of innovation in the field of semiconductor technology. This PNP transistor is designed for high-performance applications that require reliable and efficient switching and amplification. With its robust build and cutting-edge features, the ZTX553 is an ideal choice for a diverse range of electronic circuits.

The ZTX553 boasts impressive electrical characteristics that ensure its versatility and dependability. It operates with a collector-emitter voltage (VCEO) of -100V, which allows for ample headroom in high-voltage applications. The collector current (IC) of up to -1A ensures that it can handle significant power without succumbing to performance degradation. Furthermore, the power dissipation (PD) of 1W at 25°C is indicative of its ability to manage heat efficiently, which is critical for maintaining longevity and stability in demanding environments.

One of the key features of the ZTX553 is its hFE (DC current gain), which ranges from 100 to 300, providing precise control over the amplification process. This makes it an excellent choice for audio amplifiers, signal processing, and other applications where fidelity and accuracy are paramount. Additionally, the transistor's low saturation voltage ensures minimal power loss and maximizes efficiency, which is particularly beneficial in battery-powered devices where energy conservation is crucial.

Diodes Incorporated has packaged the ZTX553 in a convenient E-Line (TO-92 compatible) package, which not only simplifies the mounting process but also aids in heat dissipation. This packaging is widely recognized and easily integrated into existing PCB layouts, making the ZTX553 a seamless upgrade or replacement for a variety of electronic designs.

The ZTX553 is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility. This compliance ensures that the product meets the highest standards for hazardous substance restrictions, making it a safe and ethical choice for both consumers and manufacturers.

In summary, the ZTX553 from Diodes Incorporated is a high-quality PNP transistor that offers excellent voltage and current handling capabilities, high power dissipation, and superior current gain. Its efficient design, coupled with environmental compliance, makes it an exceptional component for any high-performance electronic application.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2734 $50.5790
395+ $0.2561 $101.1595
610+ $0.2474 $150.9140
870+ $0.2301 $200.1870
1,130+ $0.2215 $250.2950
1,410+ $0.2128 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess