EN
  • EN
  • DE

LM4040C30ILP

Part No LM4040C30ILP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.5% TO92-3 / Shunt Voltage Reference IC Fixed 3V V ±0.5% 15 mA TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 15 mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35µVrms
Current - Cathode 82 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LM4040
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISLM4040C30ILP,LM4040C30ILP-ND,2156-LM4040C30ILP,296-39020
Standard Package 1,000
Win Source Part Number 1320450-LM4040C30ILP
Ultra Librarian 3D Model Ultra Librarian LM4040C30ILP CAD Model

Description

Introducing the LM4040C30ILP Precision Voltage Reference

The LM4040C30ILP is a high-quality, precision voltage reference from Texas Instruments, renowned for its stability and accuracy. Designed for applications that demand a fixed voltage reference, this device is ideal for various electronic circuits, including data converters, battery monitoring, and power supplies.

Key Features

  • Fixed Output Voltage: The LM4040C30ILP offers a precise 3.0V output, which is essential for systems that require a stable voltage reference.
  • High Accuracy: With an impressive initial accuracy of ±0.1%, this device ensures reliable performance for precision applications.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient, making it suitable for operation over a wide temperature range without significant deviation in output voltage.
  • Wide Operating Current: It supports an operating current range from 60 µA to 15 mA, providing flexibility across different load conditions.
  • Stable with Capacitive Loads: The LM4040C30ILP is designed to be stable with capacitive loads, ensuring consistent performance even with varying external components.

Applications

  • Data Conversion: It can be used as a reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring accurate data conversion.
  • Portable Devices: Its low power consumption makes it suitable for battery-powered devices where energy efficiency is crucial.
  • Industrial Control Systems: The precision and stability of the LM4040C30ILP make it an excellent choice for control systems that monitor processes and require consistent readings.

Package and Reliability

The LM4040C30ILP is available in a small TO-92 package, which is easy to integrate into a wide variety of circuit designs. Texas Instruments' commitment to quality ensures that this voltage reference maintains its performance over its intended lifespan, providing designers with a reliable component for their electronic systems.

For engineers and designers looking for a dependable and precise voltage reference, the LM4040C30ILP from Texas Instruments is an excellent choice that combines performance with long-term reliability.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3048 $50.2920
400+ $0.2501 $100.0400
620+ $0.2423 $150.2260
855+ $0.2345 $200.4975
1,105+ $0.2266 $250.3930
1,480+ $0.2032 $300.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,740 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess