EN
  • EN
  • DE

LM4040D20IDBZRG4

Part No LM4040D20IDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054299-LM4040D20IDBZRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040D20IDBZRG4 CAD Model

Description

Overview of Texas Instruments LM4040D20IDBZRG4

The LM4040D20IDBZRG4 is a precision micropower shunt voltage reference from Texas Instruments, designed to provide a fixed voltage reference of 2.048 volts. This high-performance component is suitable for a wide range of applications, including portable and battery-powered equipment, data acquisition systems, instrumentation, and medical devices.

Key Features and Benefits

  • Precision Reference Voltage: The device offers a stable and precise reference voltage of 2.048V, which is critical for accurate analog-to-digital or digital-to-analog conversion.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 100 ppm/°C, the LM4040D20IDBZRG4 ensures minimal deviation in output voltage over a wide temperature range, enhancing system accuracy and stability.
  • Wide Operating Current Range: The device supports an operating current range from 60 µA to 15 mA, providing flexibility and compatibility with various circuit designs.
  • High Output Current: Despite its low power consumption, the LM4040D20IDBZRG4 can source or sink up to 15 mA of output current, sufficient for most reference applications.
  • Low Dynamic Impedance: The dynamic impedance of the reference is typically 0.6 ohms, contributing to low noise and better load regulation characteristics.
  • Small Package Size: Encased in a tiny SOT-23 package, the LM4040D20IDBZRG4 is ideal for space-constrained applications.
  • High Reliability: The device is designed with an extended industrial temperature range of -40°C to 85°C, ensuring reliable operation under harsh conditions.

Applications

The LM4040D20IDBZRG4 is versatile and can be used in various applications, including:

  • Precision voltage regulation in power supplies
  • Portable and battery-powered electronics
  • Data acquisition systems
  • Analog and digital sensor systems
  • Instrumentation and control systems
  • Medical and healthcare equipment

With its combination of accuracy, reliability, and small form factor, the LM4040D20IDBZRG4 from Texas Instruments is an excellent choice for engineers and designers who require a stable voltage reference in their circuits.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8960 $51.1920
57+ $1.7760 $101.2320
88+ $1.7160 $151.0080
126+ $1.5960 $201.0960
163+ $1.5360 $250.3680
204+ $1.4760 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,140 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess