EN
  • EN
  • DE

LM4040CIM3X-3.0/NOPB

Part No LM4040CIM3X-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054287-LM4040CIM3X-3.0/NOPB
Family Name LM4040
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4040CIM3X-3.0/NOPB CAD Model

Description

Product Overview: LM4040CIM3X-3.0/NOPB

The LM4040CIM3X-3.0/NOPB is a precision fixed voltage reference from Texas Instruments, designed to maintain stability across a wide range of operating conditions. This device offers a fixed voltage output of 3.0 volts, providing a reliable reference for various applications in the field of electronics.

Key Features

  • Precision Voltage: The LM4040CIM3X-3.0/NOPB offers a precise 3.0V output, which is crucial for ensuring the accuracy of analog-to-digital conversions, and for providing a stable reference voltage in mixed-signal environments.
  • High Stability: This voltage reference exhibits an impressive stability over temperature, which makes it ideal for applications requiring a consistent performance regardless of the external conditions.
  • Low Dropout Voltage: The device operates with a low dropout voltage, minimizing the difference between the input voltage and the regulated output voltage, thus ensuring efficient operation even with low input voltages.
  • Wide Operating Current Range: The LM4040CIM3X-3.0/NOPB is designed to work within a broad range of operating currents, providing flexibility in a variety of circuit configurations.
  • Reverse Breakdown Voltage: This parameter is tested to ensure its reliability, which is essential for applications that require a consistent and accurate reference voltage.

Applications

The LM4040CIM3X-3.0/NOPB is versatile and can be used in a multitude of applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Power supplies and power supply monitors
  • Instrumentation and test equipment
  • Automotive electronics

Quality and Reliability

As with all Texas Instruments products, the LM4040CIM3X-3.0/NOPB is manufactured to the highest quality standards. It features a robust design that is intended to withstand challenging environments and provide consistent performance over the lifetime of the product. Additionally, the "NOPB" suffix indicates that this component is lead-free, making it compliant with RoHS regulations and suitable for use in environmentally sensitive applications.

Whether you're designing a precision measurement device or looking to enhance the stability of your power management system, the LM4040CIM3X-3.0/NOPB from Texas Instruments is a reliable choice that offers both precision and durability.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4315 $51.7800
285+ $0.3541 $100.9185
440+ $0.3430 $150.9200
605+ $0.3319 $200.7995
780+ $0.3209 $250.3020
1,045+ $0.2877 $300.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,170 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess