EN
  • EN
  • DE

LM4040C50QDBZTG4

Part No LM4040C50QDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 95μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054275-LM4040C50QDBZTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040C50QDBZTG4 CAD Model

Description

LM4040C50QDBZTG4 Precision Micropower Shunt Voltage Reference

The LM4040C50QDBZTG4 from Texas Instruments is a high-precision, micropower shunt voltage reference that offers a fixed voltage output of 5.0V. This component is part of the LM4040 series, which are known for their stability and reliability, making them an ideal choice for precision applications.

Key Features:

  • Output Voltage: Precisely regulated 5.0V output with a tight tolerance of ±0.1% at 25°C.
  • Temperature Coefficient: Low temperature coefficient of 100 ppm/°C (max) over the industrial temperature range, ensuring consistent performance across varying temperatures.
  • Supply Current: Ultra-low dynamic impedance and a wide operating current range of 60μA to 15mA, providing flexibility in a variety of design applications.
  • Package: Available in a small, surface-mount SOT-23 package, which is ideal for space-constrained applications.
  • Stability: Long-term stability and high reliability with a typical load regulation of 0.02%/mA.
  • Applications: Suitable for battery-powered equipment, precision power supplies, data acquisition systems, and instrumentation.

Product Advantages:

The LM4040C50QDBZTG4 is designed for applications requiring a high degree of accuracy and precision. Its low dropout voltage and stable output make it an excellent choice for reference voltage in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). The device's robust design ensures that it maintains its accuracy over time, even in harsh industrial environments.

Moreover, the device's small form factor allows it to be easily integrated into existing designs without requiring significant board space. This, combined with its low power consumption, makes the LM4040C50QDBZTG4 an efficient solution for portable and battery-operated devices.

Quality and Support:

Texas Instruments provides comprehensive technical support and resources for the LM4040C50QDBZTG4, including datasheets, application notes, and design tools. Customers can also expect reliable quality and supply chain support, ensuring that their products are built with components that meet the highest standards.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6184 $56.6440
80+ $1.3280 $106.2400
120+ $1.2865 $154.3800
165+ $1.2450 $205.4250
210+ $1.2035 $252.7350
280+ $1.0790 $302.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess