EN
  • EN
  • DE

LM4040BIM3-10.0

Part No LM4040BIM3-10.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4040-N/LM4040Q-N Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 10V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 10V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 103μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4040
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199469-LM4040BIM3-10.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Ultra Librarian 3D Model Ultra Librarian LM4040BIM3-10.0 CAD Model

Description

Product Overview: LM4040BIM3-10.0 Precision Voltage Reference

The LM4040BIM3-10.0 is a high-precision shunt voltage reference from Texas Instruments, providing a fixed voltage of 10.0V with an impressive accuracy. This precision voltage reference is designed for a wide array of applications that require a stable reference voltage, such as data converters, portable instrumentation, battery-powered devices, and industrial control systems.

Key Features:

  • Fixed Output Voltage: The device features a fixed 10.0V output, which is ideal for systems that require a stable reference voltage without the need for external adjustments.
  • High Accuracy: With a precision of ±0.1% at 25°C, the LM4040BIM3-10.0 offers exceptional accuracy for demanding applications.
  • Low Temperature Coefficient: The device maintains its accuracy over a wide temperature range, thanks to a low typical temperature coefficient of 100 ppm/°C, ensuring reliable performance under varying environmental conditions.
  • Wide Operating Current Range: It operates over a current range of 60 µA to 15 mA, providing flexibility in a variety of operating conditions.
  • Stable with Capacitive Loads: The LM4040BIM3-10.0 is designed to be stable with capacitive loads, making it easy to integrate into systems without additional components for stability.
  • Small Package Size: Available in an SOT-23 package, the device is suitable for space-constrained applications.

Applications:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Battery-Powered Devices
  • Industrial Control Systems
  • Precision Power Supplies

The LM4040BIM3-10.0 voltage reference is a reliable component manufactured by Texas Instruments, a leader in semiconductor solutions. Its robust design ensures stable performance and makes it a solid choice for precision applications that demand consistent voltage references. Whether you're designing a complex industrial system or a simple battery-operated device, this voltage reference can provide the accuracy and stability your project requires.

For detailed technical specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their customer support for further assistance.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1641 $52.3845
105+ $0.9552 $100.2960
165+ $0.9254 $152.6910
225+ $0.8955 $201.4875
290+ $0.8657 $251.0530
390+ $0.7761 $302.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess