EN
  • EN
  • DE

LM4040B30IDBZRG4

Part No LM4040B30IDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 82μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054232-LM4040B30IDBZRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LM4040B30IDBZRG4 CAD Model

Description

Overview of Texas Instruments LM4040B30IDBZRG4

The LM4040B30IDBZRG4 is a precision micropower shunt voltage reference from Texas Instruments, designed to provide a fixed voltage reference of 3.0V with an impressive accuracy level. This component is widely used in various applications, including portable and battery-powered devices, due to its low power consumption and stable performance over a wide range of environmental conditions.

Key Features

  • High Accuracy: The LM4040B30IDBZRG4 offers a high level of accuracy, typically ±0.1% at 25°C, making it suitable for critical applications where precise voltage reference is required.
  • Low Power Consumption: With its micropower operation, this voltage reference consumes a minimal amount of power, which is essential for extending battery life in portable devices.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range from -40°C to +85°C, ensuring reliable performance in various environments.
  • Reverse Breakdown Voltage: The device provides a stable 3.0V output with a reverse breakdown voltage tolerance, which is critical for consistent operation.
  • Small Package Size: The LM4040B30IDBZRG4 is available in a small surface-mount package, making it ideal for space-constrained applications.

Applications

This voltage reference is versatile and can be used in a range of applications, such as:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Medical and healthcare devices
  • Industrial control systems
  • Precision instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4040B30IDBZRG4 is no exception. It is designed and manufactured to meet the stringent requirements of the industry, ensuring that it performs to the highest standards even in the most demanding situations.

With its combination of high accuracy, low power consumption, and a small footprint, the LM4040B30IDBZRG4 is an excellent choice for designers looking for a reliable and efficient voltage reference solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6967 $50.9010
75+ $1.3922 $104.4150
115+ $1.3487 $155.1005
155+ $1.3052 $202.3060
200+ $1.2617 $252.3400
270+ $1.1312 $305.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,643 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess