EN
  • EN
  • DE

LM4040B20IDBZRG4

Part No LM4040B20IDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23 / V-Ref Precision 2.048V 15mA Automotive 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 2.048V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 80μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779117-LM4040B20IDBZRG4
Popularity Medium
Supply and Demand Status Limited
Family Name LM4040
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4040B20IDBZRG4 CAD Model

Description

Overview of Texas Instruments LM4040B20IDBZRG4

The LM4040B20IDBZRG4 is a precision micropower shunt voltage reference from Texas Instruments, renowned for its stability and accuracy. Designed for high-performance analog and digital applications, this voltage reference is an essential component in many electronic systems, providing a fixed reference voltage of 2.048V with an impressive accuracy of ±0.1%.

Key Features

  • Precision Reference Voltage: The device features a 2.048V output, which is commonly used for various applications, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuits.
  • High Accuracy: With an initial accuracy of ±0.1%, the LM4040B20IDBZRG4 ensures precise voltage regulation for sensitive components, maintaining system integrity.
  • Low Temperature Coefficient: This voltage reference boasts a low temperature coefficient, which allows it to maintain its accuracy across a wide range of operating temperatures, making it suitable for challenging environmental conditions.
  • Wide Operating Current Range: It operates over a broad current range from 60 µA to 15 mA, providing versatility in a variety of power conditions and applications.
  • Small Package Size: The device comes in a small SOT-23 package, which is ideal for space-constrained applications and helps in reducing the overall size of the electronic system.

Applications

The LM4040B20IDBZRG4 is utilized in a diverse range of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Industrial controls
  • Automotive electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM4040B20IDBZRG4 is designed to meet rigorous industry standards, ensuring long-term stability and performance in your electronic designs. Whether you're developing a sophisticated industrial system or a consumer electronic product, this voltage reference from Texas Instruments can help you achieve precise and reliable voltage regulation.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess