EN
  • EN
  • DE

LM4040AIM3-5.0/NOPB

Part No LM4040AIM3-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4040-N/LM4040Q-N Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 5V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4040
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 724574-LM4040AIM3-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040AIM3-5.0/NOPB CAD Model

Description

Product Overview: LM4040AIM3-5.0/NOPB

The LM4040AIM3-5.0/NOPB is a precision micropower shunt voltage reference from Texas Instruments, renowned for its high reliability and stability. This device offers a fixed reverse breakdown voltage of 5.0V, making it an essential component for various applications requiring a stable reference voltage.

Key Features

  • Precision Voltage: The LM4040AIM3-5.0/NOPB provides a precise 5.0V output with an impressive accuracy of ±0.1% (Grade A) at 25°C. It is designed to maintain its accuracy over a wide temperature range, ensuring consistent performance under varying conditions.
  • Low Temperature Coefficient: This voltage reference boasts a low temperature coefficient, typically 20 ppm/°C, which contributes to its high precision over the entire operating temperature range.
  • Wide Operating Current: It operates over a broad current range from 60 µA to 15 mA, giving designers flexibility in a variety of applications.
  • Stable and Reliable: The device features a robust design that ensures long-term stability and high reliability, which is crucial for critical applications.
  • No External Capacitor Required: For added convenience, the LM4040AIM3-5.0/NOPB does not require an external capacitor for stability, simplifying circuit design.
  • Small Package: It comes in a small SOT-23 package, making it suitable for space-constrained applications.

Applications

The LM4040AIM3-5.0/NOPB is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Instrumentation
  • Medical equipment
  • Automotive electronics
  • Industrial control systems

Quality and Environmental Compliance

The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The LM4040AIM3-5.0/NOPB is designed for high-performance systems that require a reliable and consistent voltage reference, ensuring that your designs meet both technical and environmental standards.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3717 $54.8680
90+ $1.1255 $101.2950
140+ $1.0903 $152.6420
190+ $1.0552 $200.4880
250+ $1.0200 $255.0000
330+ $0.9145 $301.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess