EN
  • EN
  • DE

LM285Z-1.2/NOPB

Part No LM285Z-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1053461-LM285Z-1.2/NOPB
Family Name LM285
Introduction Date March 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM285Z-1.2/NOPB CAD Model

Description

The LM285Z-1.2/NOPB from Texas Instruments is a precision micropower shunt voltage reference. This high-quality component is designed for use in a wide range of applications, including power supplies, battery-operated equipment, and precision data systems. With its stable and accurate voltage reference, the LM285Z-1.2/NOPB is a reliable choice for designers looking to maintain voltage integrity within their electronic circuits.

Key Features

  • Reference Voltage: A fixed 1.2V output provides a stable reference for various applications.
  • Low Dynamic Impedance: Ensures good load regulation, making it suitable for battery-powered devices.
  • Temperature Coefficient: Features a typical temperature coefficient of 20ppm/°C, ensuring performance stability over a wide temperature range.
  • Wide Operating Current: Operates with currents between 20μA to 20mA, offering flexibility in different circuit configurations.
  • Package: Available in TO-92 package, making it easy to integrate into a variety of PCB layouts.
  • Green Product: The NOPB (No Lead (Pb)) designation indicates a commitment to environmental sustainability and RoHS compliance.

Applications

The LM285Z-1.2/NOPB is versatile and can be integrated into numerous types of electronic systems. Some common applications include:

  • Portable, battery-powered equipment
  • Analog and digital electronics that require a precise voltage reference
  • Data acquisition systems
  • Power supply monitoring
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to manufacturing high-quality components that meet strict industry standards. The LM285Z-1.2/NOPB is no exception, with its robust design and reliable performance under varying conditions. Engineers and designers can trust this voltage reference to deliver consistent results, enhancing the overall performance of their electronic products.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5936 $50.4560
210+ $0.4871 $102.2910
320+ $0.4719 $151.0080
440+ $0.4567 $200.9480
570+ $0.4414 $251.5980
760+ $0.3958 $300.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,728 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess